TelephoneStuff.com Panduit® Mini-Com M6 Modular Faceplate Patch Panels.. CPPL24M6BLY

Description
24-port patch panel supplied with four factory installed CFPLM6BL snap-in faceplates. Faceplate Patch Panel Features: - RoHS Compliant - Release snap feature on faceplate allows front access to installed modules - Accept Mini-Com Modules for UTP, Fiber Optic, and Audio/Video - Arrange modules in groups of six (M6) - Modules snap in and out for easy moves, adds, and changes - Label versions available for easy port identification; replacement label/label covers available - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers
Description
24-port patch panel supplied with four factory installed CFPLM6BL snap-in faceplates. Faceplate Patch Panel Features: - RoHS Compliant - Release snap feature on faceplate allows front access to installed modules - Accept Mini-Com Modules for UTP, Fiber Optic, and Audio/Video - Arrange modules in groups of six (M6) - Modules snap in and out for easy moves, adds, and changes - Label versions available for easy port identification; replacement label/label covers available - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers

Suppliers

Company
Product
Description
Supplier Links
Panduit® Mini-Com M6 Modular Faceplate Patch Panels.. - CPPL24M6BLY - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Mini-Com M6 Modular Faceplate Patch Panels..
CPPL24M6BLY
Panduit® Mini-Com M6 Modular Faceplate Patch Panels.. CPPL24M6BLY
24-port patch panel supplied with four factory installed CFPLM6BL snap-in faceplates. Faceplate Patch Panel Features: - RoHS Compliant - Release snap feature on faceplate allows front access to installed modules - Accept Mini-Com Modules for UTP, Fiber Optic, and Audio/Video - Arrange modules in groups of six (M6) - Modules snap in and out for easy moves, adds, and changes - Label versions available for easy port identification; replacement label/label covers available - Mount to standard EIA 19" racks or 23" racks with optional extender brackets - Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers

24-port patch panel supplied with four factory installed CFPLM6BL snap-in faceplates.
Faceplate Patch Panel Features:
- RoHS Compliant
- Release snap feature on faceplate allows front access to installed modules
- Accept Mini-Com Modules for UTP, Fiber Optic, and Audio/Video
- Arrange modules in groups of six (M6)
- Modules snap in and out for easy moves, adds, and changes
- Label versions available for easy port identification; replacement label/label covers available
- Mount to standard EIA 19" racks or 23" racks with optional extender brackets
- Angled patch panels facilitate proper bend radius control and minimize the need for horizontal cable managers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number CPPL24M6BLY
Product Name Panduit® Mini-Com M6 Modular Faceplate Patch Panels..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 2383890 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
8-Port Cat. 6 Unshielded Patch Panel - TC-P08C6  (Version v1.0R) - TRENDnet Inc.
Specs
Port Type RJ Type (Modular) Connector
Ports 8
Cable Specifications Category 6
View Details