TelephoneStuff.com Panduit® Net Access Cabinet CN1

Description
Net Access Cabinet Features - Inset frame posts creating large and accessible vertical pathways for routing cables - Modular cable management fingers easily mount to the front and/or back of all four cabinet posts - Designed with the use of CFD (Computational Fluid Dynamics) analysis and thermal lab testing to optimize the thermal performance of network switches requiring side-to-side airflow - Innovative, fully integrated, electrically bonded cabinet with a single ground connection to guard against EMI and ESD, and provide a safe current path to ground - Accommodates equipment mounting depths up to 25.9" (658mm) - Four adjustable equipment mounting rails – available in cage nut or #12-24 threaded with printed rack space identification - Doors include keyed swing handles - Side panels include keyed pushbutton latches - Durable black polyester epoxy powder coat finish - 2500 lbs. (1134 kg) load rating - Cabinet ships assembled, one per pallet - RoHS Compliant - Cabinet Includes: - Cabinet frame with top panel - Dual hinge perforated front door opens to the left or right - Split perforated rear doors open in the middle to minimize door swing footprint - Solid side panels - Two sets of #12-24 threaded equipment mounting rails - 45 RU cable management on front and rear of front posts - Dimensions: 84.0"H x 31.5"W x 41.0"D (2134mm x 800mm x 1044mm)
Description
Net Access Cabinet Features - Inset frame posts creating large and accessible vertical pathways for routing cables - Modular cable management fingers easily mount to the front and/or back of all four cabinet posts - Designed with the use of CFD (Computational Fluid Dynamics) analysis and thermal lab testing to optimize the thermal performance of network switches requiring side-to-side airflow - Innovative, fully integrated, electrically bonded cabinet with a single ground connection to guard against EMI and ESD, and provide a safe current path to ground - Accommodates equipment mounting depths up to 25.9" (658mm) - Four adjustable equipment mounting rails – available in cage nut or #12-24 threaded with printed rack space identification - Doors include keyed swing handles - Side panels include keyed pushbutton latches - Durable black polyester epoxy powder coat finish - 2500 lbs. (1134 kg) load rating - Cabinet ships assembled, one per pallet - RoHS Compliant - Cabinet Includes: - Cabinet frame with top panel - Dual hinge perforated front door opens to the left or right - Split perforated rear doors open in the middle to minimize door swing footprint - Solid side panels - Two sets of #12-24 threaded equipment mounting rails - 45 RU cable management on front and rear of front posts - Dimensions: 84.0"H x 31.5"W x 41.0"D (2134mm x 800mm x 1044mm)

Suppliers

Company
Product
Description
Supplier Links
Panduit® Net Access Cabinet - CN1 - TelephoneStuff.com
Huntington Beach, CA, USA
Panduit® Net Access Cabinet
CN1
Panduit® Net Access Cabinet CN1
Net Access Cabinet Features - Inset frame posts creating large and accessible vertical pathways for routing cables - Modular cable management fingers easily mount to the front and/or back of all four cabinet posts - Designed with the use of CFD (Computational Fluid Dynamics) analysis and thermal lab testing to optimize the thermal performance of network switches requiring side-to-side airflow - Innovative, fully integrated, electrically bonded cabinet with a single ground connection to guard against EMI and ESD, and provide a safe current path to ground - Accommodates equipment mounting depths up to 25.9" (658mm) - Four adjustable equipment mounting rails – available in cage nut or #12-24 threaded with printed rack space identification - Doors include keyed swing handles - Side panels include keyed pushbutton latches - Durable black polyester epoxy powder coat finish - 2500 lbs. (1134 kg) load rating - Cabinet ships assembled, one per pallet - RoHS Compliant - Cabinet Includes: - Cabinet frame with top panel - Dual hinge perforated front door opens to the left or right - Split perforated rear doors open in the middle to minimize door swing footprint - Solid side panels - Two sets of #12-24 threaded equipment mounting rails - 45 RU cable management on front and rear of front posts - Dimensions: 84.0"H x 31.5"W x 41.0"D (2134mm x 800mm x 1044mm)

Net Access Cabinet
Features
- Inset frame posts creating large and accessible vertical pathways for routing cables
- Modular cable management fingers easily mount to the front and/or back of all four cabinet posts
- Designed with the use of CFD (Computational Fluid Dynamics) analysis and thermal lab testing to optimize the thermal performance of network switches requiring side-to-side airflow
- Innovative, fully integrated, electrically bonded cabinet with a single ground connection to guard against EMI and ESD, and provide a safe current path to ground
- Accommodates equipment mounting depths up to 25.9" (658mm)
- Four adjustable equipment mounting rails – available in cage nut or #12-24 threaded with printed rack space identification
- Doors include keyed swing handles
- Side panels include keyed pushbutton latches
- Durable black polyester epoxy powder coat finish
- 2500 lbs. (1134 kg) load rating
- Cabinet ships assembled, one per pallet
- RoHS Compliant
- Cabinet Includes:
- Cabinet frame with top panel
- Dual hinge perforated front door opens to the left or right
- Split perforated rear doors open in the middle to minimize door swing footprint
- Solid side panels
- Two sets of #12-24 threaded equipment mounting rails
- 45 RU cable management on front and rear of front posts
- Dimensions: 84.0"H x 31.5"W x 41.0"D (2134mm x 800mm x 1044mm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number CN1
Product Name Panduit® Net Access Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Storage Cabinets - 214508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details