MilesTek Corporation SINGLE GANG DECORA WALL PLATE ALMOND LE-80401-A

Description
[LEVITON] SINGLE GANG DECORA WALLPLATE ALMOND - PART# LE-80401-A APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov
Description
[LEVITON] SINGLE GANG DECORA WALLPLATE ALMOND - PART# LE-80401-A APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

Suppliers

Company
Product
Description
Supplier Links
SINGLE GANG DECORA WALL PLATE ALMOND - LE-80401-A - MilesTek Corporation
Denton, TX, United States
SINGLE GANG DECORA WALL PLATE ALMOND
LE-80401-A
SINGLE GANG DECORA WALL PLATE ALMOND LE-80401-A
[LEVITON] SINGLE GANG DECORA WALLPLATE ALMOND - PART# LE-80401-A APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS Type: Standard Size Gang: 1 Device Graphic: Decora/GFCI Material: Thermoset Mount: Device Revised 10/09 WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.g ov

[LEVITON] SINGLE GANG DECORA WALLPLATE ALMOND - PART# LE-80401-A APPLICATION Compatible with Leviton Decora Brand outlets, this wallplate is ideal for residential wiring and add style and function to any wiring system. This wallplate is for use with multimedia inserts networking and audio/video applications. Snap-in modules can be mixed and matched to configure a custom wallplate solution. The wallplate fits standard NEMA wallboxes and are compatible with the full line of Leviton Decora Brand wallplates and inserts. STANDARDS COMPLIANCE: UL/CSA PHYSICAL SPECIFICATIONS

  • Type: Standard Size
  • Gang: 1
  • Device Graphic: Decora/GFCI
  • Material: Thermoset
  • Mount: Device

Revised 10/09
WARNING: This product can expose you to chemicals including phthalates, which is known to the State of California to cause cancer and birth defects or other reproductive harm. For more information, go to www.P65Warnings.ca.gov

Supplier's Site

Technical Specifications

  MilesTek Corporation
Product Category Wallplates
Product Number LE-80401-A
Product Name SINGLE GANG DECORA WALL PLATE ALMOND
Unlock Full Specs
to access all available technical data

Similar Products

Light Switch Covers - 5000651 - RS Components, Ltd.
Specs
Opening / Devices Four
View Details
QuickPort Wallplates - 42080-3EP - Leviton Manufacturing
Specs
Opening / Devices Three
View Details
Standard Wall Plate - SPJ262 - Hubbell Wiring Device-Kellems
Hubbell Wiring Device-Kellems
Specs
Type Despard Switch Plate
Opening / Devices Two
Material Plastic
View Details