TelephoneStuff.com Uniden 5.8GHz Digital Cordless Phone with Digital.. CLX485

Description
A 5.8GHz digital cordless phone expands up to 10 handsets and has DirectLink mode. Features: - 5.8 Digital Expandable System - Handset Expandability per System - Connector with Downloadable Software Included - Full Color Handset LCD Screen - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life. - Caller ID with Call Waiting Deluxe Options - To activate the Caller ID and/or VoiceMail features, you must subscribe through your local telephone company - 100 Caller ID / 100 Phonebook Names / 400 Numbers - Base Keypad with Backlit Display Screen - Hands Free Speakerphone at Handset & Base - Message LED Indicator - Handset & Base - Transfer/Intercom from Handset-to-Handset - Plus Handset to Base - Advanced Phonebook Options - Store 4 Numbers per Name - Alphabetical Sort - Group Sort - 10 Programmable Groups - Distinctive Caller ID Indicators - Recordable/Preset Ringer Tones - Downloadable/Preset Picture Displays - 5 Different LCD Backlight Options - Call Screening/Call Recording from Handset - Access Answering System Using Handset - Soft-Key Menus with Joystick Navigation - Battery Level / Clock / Date / Animation Displays - Calendar with Programmable Reminders - Backward/Forward Compatibility - Your phone may be compatible with other Uniden phones using 5.8 GHz Digital Expandable Systems. Look for the technology icon on our product boxes - 20 Preset Ringer Options - 10 Melodies & 10 Tones - Conference Calling - 4-Way - Mute & Hold Features - Banner Display - Name Each Handset - Transfer Memory Settings from Handset to Handset - Trilingual Menu Displays - English / French / Spanish - Do Not Disturb Setting - DirectLink Mode - 2-Way Radio Communication - Room / Baby Monitoring - Last 20 Number Redial - Ringer and Speaker Volume Controls - Find Lost Handset Key - Headset Compatible with Belt Clip Included - Battery Type: BT-0003 Ni-MH - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position. - Software and Hardware Included: - CD-ROM, USB Cable, Ringer Record Cable
Description
A 5.8GHz digital cordless phone expands up to 10 handsets and has DirectLink mode. Features: - 5.8 Digital Expandable System - Handset Expandability per System - Connector with Downloadable Software Included - Full Color Handset LCD Screen - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life. - Caller ID with Call Waiting Deluxe Options - To activate the Caller ID and/or VoiceMail features, you must subscribe through your local telephone company - 100 Caller ID / 100 Phonebook Names / 400 Numbers - Base Keypad with Backlit Display Screen - Hands Free Speakerphone at Handset & Base - Message LED Indicator - Handset & Base - Transfer/Intercom from Handset-to-Handset - Plus Handset to Base - Advanced Phonebook Options - Store 4 Numbers per Name - Alphabetical Sort - Group Sort - 10 Programmable Groups - Distinctive Caller ID Indicators - Recordable/Preset Ringer Tones - Downloadable/Preset Picture Displays - 5 Different LCD Backlight Options - Call Screening/Call Recording from Handset - Access Answering System Using Handset - Soft-Key Menus with Joystick Navigation - Battery Level / Clock / Date / Animation Displays - Calendar with Programmable Reminders - Backward/Forward Compatibility - Your phone may be compatible with other Uniden phones using 5.8 GHz Digital Expandable Systems. Look for the technology icon on our product boxes - 20 Preset Ringer Options - 10 Melodies & 10 Tones - Conference Calling - 4-Way - Mute & Hold Features - Banner Display - Name Each Handset - Transfer Memory Settings from Handset to Handset - Trilingual Menu Displays - English / French / Spanish - Do Not Disturb Setting - DirectLink Mode - 2-Way Radio Communication - Room / Baby Monitoring - Last 20 Number Redial - Ringer and Speaker Volume Controls - Find Lost Handset Key - Headset Compatible with Belt Clip Included - Battery Type: BT-0003 Ni-MH - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position. - Software and Hardware Included: - CD-ROM, USB Cable, Ringer Record Cable

Suppliers

Company
Product
Description
Supplier Links
Uniden 5.8GHz Digital Cordless Phone with Digital.. - CLX485 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden 5.8GHz Digital Cordless Phone with Digital..
CLX485
Uniden 5.8GHz Digital Cordless Phone with Digital.. CLX485
A 5.8GHz digital cordless phone expands up to 10 handsets and has DirectLink mode. Features: - 5.8 Digital Expandable System - Handset Expandability per System - Connector with Downloadable Software Included - Full Color Handset LCD Screen - Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life. - Caller ID with Call Waiting Deluxe Options - To activate the Caller ID and/or VoiceMail features, you must subscribe through your local telephone company - 100 Caller ID / 100 Phonebook Names / 400 Numbers - Base Keypad with Backlit Display Screen - Hands Free Speakerphone at Handset & Base - Message LED Indicator - Handset & Base - Transfer/Intercom from Handset-to-Handset - Plus Handset to Base - Advanced Phonebook Options - Store 4 Numbers per Name - Alphabetical Sort - Group Sort - 10 Programmable Groups - Distinctive Caller ID Indicators - Recordable/Preset Ringer Tones - Downloadable/Preset Picture Displays - 5 Different LCD Backlight Options - Call Screening/Call Recording from Handset - Access Answering System Using Handset - Soft-Key Menus with Joystick Navigation - Battery Level / Clock / Date / Animation Displays - Calendar with Programmable Reminders - Backward/Forward Compatibility - Your phone may be compatible with other Uniden phones using 5.8 GHz Digital Expandable Systems. Look for the technology icon on our product boxes - 20 Preset Ringer Options - 10 Melodies & 10 Tones - Conference Calling - 4-Way - Mute & Hold Features - Banner Display - Name Each Handset - Transfer Memory Settings from Handset to Handset - Trilingual Menu Displays - English / French / Spanish - Do Not Disturb Setting - DirectLink Mode - 2-Way Radio Communication - Room / Baby Monitoring - Last 20 Number Redial - Ringer and Speaker Volume Controls - Find Lost Handset Key - Headset Compatible with Belt Clip Included - Battery Type: BT-0003 Ni-MH - Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position. - Software and Hardware Included: - CD-ROM, USB Cable, Ringer Record Cable

A 5.8GHz digital cordless phone expands up to 10 handsets and has DirectLink mode.
Features:
- 5.8 Digital Expandable System
- Handset Expandability per System
- Connector with Downloadable Software Included
- Full Color Handset LCD Screen
- Digital Answering System - The product utilizes microchip technology (no more tapes or moving parts.) This ensures clearer recordings and longer life.
- Caller ID with Call Waiting Deluxe Options - To activate the Caller ID and/or VoiceMail features, you must subscribe through your local telephone company
- 100 Caller ID / 100 Phonebook Names / 400 Numbers
- Base Keypad with Backlit Display Screen
- Hands Free Speakerphone at Handset & Base
- Message LED Indicator - Handset & Base
- Transfer/Intercom from Handset-to-Handset - Plus Handset to Base
- Advanced Phonebook Options
- Store 4 Numbers per Name
- Alphabetical Sort
- Group Sort - 10 Programmable Groups
- Distinctive Caller ID Indicators
- Recordable/Preset Ringer Tones
- Downloadable/Preset Picture Displays
- 5 Different LCD Backlight Options
- Call Screening/Call Recording from Handset
- Access Answering System Using Handset
- Soft-Key Menus with Joystick Navigation
- Battery Level / Clock / Date / Animation Displays
- Calendar with Programmable Reminders
- Backward/Forward Compatibility - Your phone may be compatible with other Uniden phones using 5.8 GHz Digital Expandable Systems. Look for the technology icon on our product boxes
- 20 Preset Ringer Options - 10 Melodies & 10 Tones
- Conference Calling - 4-Way
- Mute & Hold Features
- Banner Display - Name Each Handset
- Transfer Memory Settings from Handset to Handset
- Trilingual Menu Displays - English / French / Spanish
- Do Not Disturb Setting
- DirectLink Mode - 2-Way Radio Communication
- Room / Baby Monitoring
- Last 20 Number Redial
- Ringer and Speaker Volume Controls
- Find Lost Handset Key
- Headset Compatible with Belt Clip Included
- Battery Type: BT-0003 Ni-MH
- Desk or Wall Mountable - Saves space and charges in two positions - horizontally on a desk or in the hanging position.
- Software and Hardware Included: - CD-ROM, USB Cable, Ringer Record Cable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CLX485
Product Name Uniden 5.8GHz Digital Cordless Phone with Digital..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details