TelephoneStuff.com AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. CL81309

Description
DECT 6.0 Digital Three Handset Cordless Telephone with Caller ID and Call Waiting capability. This is a three handset system: Main handset and two additional handsets and chargers included. Cordless Telephone Features: - DECT 6.0 Digital Technology - Handset Speakerphone - Unsurpassed Range — Redefining Long Range Coverage and Clarity - Dual Handset System (use both handsets through a single phone jack) - Expandable System (use up to 12 handsets through a single phone jack) - Intercom Between Handsets - Intercom Call Transfer - Conferencing - Conference Between an Outside Line and up to 2 Handsets - Use up to 2 Handsets on a Call - 50 Name/Number Phonebook Directory - Lighted Keypad on Handsets - Blue Lighted Keypad on Handsets - Large Lighted Display on Handsets - Large Blue Lighted Display - Selectable Ringer Melodies - Any Key Answer - 5 Number Speed Dial - Trilingual Menu Support (English / Spanish / French) - On-Hook Dialing - Auto Off - Last 5 Number Redial - Mute - Table / Wall Mountable - Handset Volume Control - Ringer Volume Control - 50 Name/Number Caller ID History - Voicemail Waiting Indicator - requires Phone Company Support - Caller ID/Call Waiting Capability - requires Phone Company Support - Personalized Ringing Options - New Call Indicator - Missed Call Indicator - Display Dial - Voice Prompts - Memo Recording - Call Screening/Intercept - 14 Minutes of Digital Recording Time - Remote Access - Message Retrieval from Handset(s) - Message Time/Day Stamp - UPC: 650530019722 - Uses BATT-6010 - Also identified as ATTCL81309 and ATT-CL81309 Package Contains: - (1) Base - (2) Chargers - (3) Cordless Handsets - (3) AC Adapters - (3) Battery Packs - (1) Wall Mount Bracket - (1) Telephone Line Cord - (1) User's Manual
Description
DECT 6.0 Digital Three Handset Cordless Telephone with Caller ID and Call Waiting capability. This is a three handset system: Main handset and two additional handsets and chargers included. Cordless Telephone Features: - DECT 6.0 Digital Technology - Handset Speakerphone - Unsurpassed Range — Redefining Long Range Coverage and Clarity - Dual Handset System (use both handsets through a single phone jack) - Expandable System (use up to 12 handsets through a single phone jack) - Intercom Between Handsets - Intercom Call Transfer - Conferencing - Conference Between an Outside Line and up to 2 Handsets - Use up to 2 Handsets on a Call - 50 Name/Number Phonebook Directory - Lighted Keypad on Handsets - Blue Lighted Keypad on Handsets - Large Lighted Display on Handsets - Large Blue Lighted Display - Selectable Ringer Melodies - Any Key Answer - 5 Number Speed Dial - Trilingual Menu Support (English / Spanish / French) - On-Hook Dialing - Auto Off - Last 5 Number Redial - Mute - Table / Wall Mountable - Handset Volume Control - Ringer Volume Control - 50 Name/Number Caller ID History - Voicemail Waiting Indicator - requires Phone Company Support - Caller ID/Call Waiting Capability - requires Phone Company Support - Personalized Ringing Options - New Call Indicator - Missed Call Indicator - Display Dial - Voice Prompts - Memo Recording - Call Screening/Intercept - 14 Minutes of Digital Recording Time - Remote Access - Message Retrieval from Handset(s) - Message Time/Day Stamp - UPC: 650530019722 - Uses BATT-6010 - Also identified as ATTCL81309 and ATT-CL81309 Package Contains: - (1) Base - (2) Chargers - (3) Cordless Handsets - (3) AC Adapters - (3) Battery Packs - (1) Wall Mount Bracket - (1) Telephone Line Cord - (1) User's Manual

Suppliers

Company
Product
Description
Supplier Links
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. - CL81309 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone..
CL81309
AT&T; DECT 6.0 Digital Three Handset Cordless Telephone.. CL81309
DECT 6.0 Digital Three Handset Cordless Telephone with Caller ID and Call Waiting capability. This is a three handset system: Main handset and two additional handsets and chargers included. Cordless Telephone Features: - DECT 6.0 Digital Technology - Handset Speakerphone - Unsurpassed Range — Redefining Long Range Coverage and Clarity - Dual Handset System (use both handsets through a single phone jack) - Expandable System (use up to 12 handsets through a single phone jack) - Intercom Between Handsets - Intercom Call Transfer - Conferencing - Conference Between an Outside Line and up to 2 Handsets - Use up to 2 Handsets on a Call - 50 Name/Number Phonebook Directory - Lighted Keypad on Handsets - Blue Lighted Keypad on Handsets - Large Lighted Display on Handsets - Large Blue Lighted Display - Selectable Ringer Melodies - Any Key Answer - 5 Number Speed Dial - Trilingual Menu Support (English / Spanish / French) - On-Hook Dialing - Auto Off - Last 5 Number Redial - Mute - Table / Wall Mountable - Handset Volume Control - Ringer Volume Control - 50 Name/Number Caller ID History - Voicemail Waiting Indicator - requires Phone Company Support - Caller ID/Call Waiting Capability - requires Phone Company Support - Personalized Ringing Options - New Call Indicator - Missed Call Indicator - Display Dial - Voice Prompts - Memo Recording - Call Screening/Intercept - 14 Minutes of Digital Recording Time - Remote Access - Message Retrieval from Handset(s) - Message Time/Day Stamp - UPC: 650530019722 - Uses BATT-6010 - Also identified as ATTCL81309 and ATT-CL81309 Package Contains: - (1) Base - (2) Chargers - (3) Cordless Handsets - (3) AC Adapters - (3) Battery Packs - (1) Wall Mount Bracket - (1) Telephone Line Cord - (1) User's Manual

DECT 6.0 Digital Three Handset Cordless Telephone with Caller ID and Call Waiting capability. This is a three handset system: Main handset and two additional handsets and chargers included.
Cordless Telephone Features:
- DECT 6.0 Digital Technology
- Handset Speakerphone
- Unsurpassed Range — Redefining Long Range Coverage and Clarity
- Dual Handset System (use both handsets through a single phone jack)
- Expandable System (use up to 12 handsets through a single phone jack)
- Intercom Between Handsets
- Intercom Call Transfer
- Conferencing
- Conference Between an Outside Line and up to 2 Handsets
- Use up to 2 Handsets on a Call
- 50 Name/Number Phonebook Directory
- Lighted Keypad on Handsets
- Blue Lighted Keypad on Handsets
- Large Lighted Display on Handsets
- Large Blue Lighted Display
- Selectable Ringer Melodies
- Any Key Answer
- 5 Number Speed Dial
- Trilingual Menu Support (English / Spanish / French)
- On-Hook Dialing
- Auto Off
- Last 5 Number Redial
- Mute
- Table / Wall Mountable
- Handset Volume Control
- Ringer Volume Control
- 50 Name/Number Caller ID History
- Voicemail Waiting Indicator - requires Phone Company Support
- Caller ID/Call Waiting Capability - requires Phone Company Support
- Personalized Ringing Options
- New Call Indicator
- Missed Call Indicator
- Display Dial
- Voice Prompts
- Memo Recording
- Call Screening/Intercept
- 14 Minutes of Digital Recording Time
- Remote Access
- Message Retrieval from Handset(s)
- Message Time/Day Stamp
- UPC: 650530019722
- Uses BATT-6010
- Also identified as ATTCL81309 and ATT-CL81309
Package Contains:
- (1) Base
- (2) Chargers
- (3) Cordless Handsets
- (3) AC Adapters
- (3) Battery Packs
- (1) Wall Mount Bracket
- (1) Telephone Line Cord
- (1) User's Manual

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number CL81309
Product Name AT&T; DECT 6.0 Digital Three Handset Cordless Telephone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details