TelephoneStuff.com Vtech Audex Modified 2.4GHz Cordless Phone with Headset.. CD2418

Description
The high quality modified Vtech VT-2418 phone features 30 dB of clean, clear boosted volume with volume control, a powerful loop transmitter in the handset for T-coil compatibility, and an external jack on the back of the handset for use with neckloop, cochlear implant cable, or external speaker. This is a good choice for economy, ease-of-use, and when caller ID is not part of the users phone service. Features: - 2.4GHz high frequency - 10 number speed dial - 30 channel operation - Any key answer - Battery included - Belt clip - Headset compatible (2.5 mm) - Page / Handset locator - Programmable ringer types - Wall mountable
Description
The high quality modified Vtech VT-2418 phone features 30 dB of clean, clear boosted volume with volume control, a powerful loop transmitter in the handset for T-coil compatibility, and an external jack on the back of the handset for use with neckloop, cochlear implant cable, or external speaker. This is a good choice for economy, ease-of-use, and when caller ID is not part of the users phone service. Features: - 2.4GHz high frequency - 10 number speed dial - 30 channel operation - Any key answer - Battery included - Belt clip - Headset compatible (2.5 mm) - Page / Handset locator - Programmable ringer types - Wall mountable

Suppliers

Company
Product
Description
Supplier Links
Vtech Audex Modified 2.4GHz Cordless Phone with Headset.. - CD2418 - TelephoneStuff.com
Huntington Beach, CA, USA
Vtech Audex Modified 2.4GHz Cordless Phone with Headset..
CD2418
Vtech Audex Modified 2.4GHz Cordless Phone with Headset.. CD2418
The high quality modified Vtech VT-2418 phone features 30 dB of clean, clear boosted volume with volume control, a powerful loop transmitter in the handset for T-coil compatibility, and an external jack on the back of the handset for use with neckloop, cochlear implant cable, or external speaker. This is a good choice for economy, ease-of-use, and when caller ID is not part of the users phone service. Features: - 2.4GHz high frequency - 10 number speed dial - 30 channel operation - Any key answer - Battery included - Belt clip - Headset compatible (2.5 mm) - Page / Handset locator - Programmable ringer types - Wall mountable

The high quality modified Vtech VT-2418 phone features 30 dB of clean, clear boosted volume with volume control, a powerful loop transmitter in the handset for T-coil compatibility, and an external jack on the back of the handset for use with neckloop, cochlear implant cable, or external speaker. This is a good choice for economy, ease-of-use, and when caller ID is not part of the users phone service.
Features:
- 2.4GHz high frequency
- 10 number speed dial
- 30 channel operation
- Any key answer
- Battery included
- Belt clip
- Headset compatible (2.5 mm)
- Page / Handset locator
- Programmable ringer types
- Wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number CD2418
Product Name Vtech Audex Modified 2.4GHz Cordless Phone with Headset..
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details
Y-203 Slim-Line Speaker/Mic. with 3.5mm Single plug - Y-203 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details