TelephoneStuff.com Astatic Cardioid Handheld Condenser Microphone C195

Description
Cardioid Handheld Condenser Microphone. Features: - Low noise, electret condenser microphone - Flex-Form hardened steel grille screen resists deformation - Transformerless electronics optimize low frequency response while reducing distortion - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Mic clip and 15’ XLRM to XLRF microphone cable included - Non-reflective polyurethane finish - Operating Principle: Condenser - Polar Pattern: Cardioid - Frequency Response: 55Hz to 20KHz - Self Noise: 22dBA - Power Requirements: P12, P24, P48, 5mA
Description
Cardioid Handheld Condenser Microphone. Features: - Low noise, electret condenser microphone - Flex-Form hardened steel grille screen resists deformation - Transformerless electronics optimize low frequency response while reducing distortion - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Mic clip and 15’ XLRM to XLRF microphone cable included - Non-reflective polyurethane finish - Operating Principle: Condenser - Polar Pattern: Cardioid - Frequency Response: 55Hz to 20KHz - Self Noise: 22dBA - Power Requirements: P12, P24, P48, 5mA

Suppliers

Company
Product
Description
Supplier Links
Astatic Cardioid Handheld Condenser Microphone - C195 - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Cardioid Handheld Condenser Microphone
C195
Astatic Cardioid Handheld Condenser Microphone C195
Cardioid Handheld Condenser Microphone. Features: - Low noise, electret condenser microphone - Flex-Form hardened steel grille screen resists deformation - Transformerless electronics optimize low frequency response while reducing distortion - Impact noise reduction (INR) system optimizes performance in live settings - Durable “soft-feel” coating provides additional protection and reliability - Mic clip and 15’ XLRM to XLRF microphone cable included - Non-reflective polyurethane finish - Operating Principle: Condenser - Polar Pattern: Cardioid - Frequency Response: 55Hz to 20KHz - Self Noise: 22dBA - Power Requirements: P12, P24, P48, 5mA

Cardioid Handheld Condenser Microphone.
Features:
- Low noise, electret condenser microphone
- Flex-Form hardened steel grille screen resists deformation
- Transformerless electronics optimize low frequency response while reducing distortion
- Impact noise reduction (INR) system optimizes performance in live settings
- Durable “soft-feel” coating provides additional protection and reliability
- Mic clip and 15’ XLRM to XLRF microphone cable included
- Non-reflective polyurethane finish
- Operating Principle: Condenser
- Polar Pattern: Cardioid
- Frequency Response: 55Hz to 20KHz
- Self Noise: 22dBA
- Power Requirements: P12, P24, P48, 5mA

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number C195
Product Name Astatic Cardioid Handheld Condenser Microphone
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details