TelephoneStuff.com Chatsworth Products SlimFrame C-Series Cabinet C1230

Description
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 72" Depth: 30" Tapped rails, top & side panels
Description
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 72" Depth: 30" Tapped rails, top & side panels

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products SlimFrame C-Series Cabinet - C1230 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products SlimFrame C-Series Cabinet
C1230
Chatsworth Products SlimFrame C-Series Cabinet C1230
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 72" Depth: 30" Tapped rails, top & side panels

The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit.
Features:
- Consumes 24” of floor space to correspond with raised floor tile boundaries
- Accommodates clustering for additional growth within your data center environment
- Provides application and layout flexibility with hundreds of standard product variations
- Static load rating of 2,000 lb without casters, 2,000 lb with casters
- Durable, high-strength, lightweight aluminum construction provides structural integrity
- Width: 19" Height: 72" Depth: 30" Tapped rails, top & side panels

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number C1230
Product Name Chatsworth Products SlimFrame C-Series Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile drawer cabinets - R5BEC-3803 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details