TelephoneStuff.com Chatsworth Products C Series SlimFrame Cabinet C1155

Description
C-Series SlimFrame Cabinet; 78 in H x 19 in W x 36 in D. Made from 6061-T6 high-grade aluminum and 6063-T5 high strength aluminum extrusion, the SlimFrame C-Series Cabinet System delivers rugged durability and good looks in a lightweight, easyto- handle package. A 1000 pound static load rating and 24” width equals more file servers per square foot of data center floor space. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Static load rating of 1000 lb - The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion - Rack mounting rails with Universal EIA 5/8”-5/8”-1/2” alternating hole pattern
Description
C-Series SlimFrame Cabinet; 78 in H x 19 in W x 36 in D. Made from 6061-T6 high-grade aluminum and 6063-T5 high strength aluminum extrusion, the SlimFrame C-Series Cabinet System delivers rugged durability and good looks in a lightweight, easyto- handle package. A 1000 pound static load rating and 24” width equals more file servers per square foot of data center floor space. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Static load rating of 1000 lb - The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion - Rack mounting rails with Universal EIA 5/8”-5/8”-1/2” alternating hole pattern

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products C Series SlimFrame Cabinet - C1155 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products C Series SlimFrame Cabinet
C1155
Chatsworth Products C Series SlimFrame Cabinet C1155
C-Series SlimFrame Cabinet; 78 in H x 19 in W x 36 in D. Made from 6061-T6 high-grade aluminum and 6063-T5 high strength aluminum extrusion, the SlimFrame C-Series Cabinet System delivers rugged durability and good looks in a lightweight, easyto- handle package. A 1000 pound static load rating and 24” width equals more file servers per square foot of data center floor space. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Static load rating of 1000 lb - The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion - Rack mounting rails with Universal EIA 5/8”-5/8”-1/2” alternating hole pattern

C-Series SlimFrame Cabinet; 78 in H x 19 in W x 36 in D. Made from 6061-T6 high-grade aluminum and 6063-T5 high strength aluminum extrusion, the
SlimFrame C-Series Cabinet System delivers rugged durability and good looks in a lightweight, easyto-
handle package. A 1000 pound static load rating and 24” width equals more file servers per
square foot of data center floor space.
Features:
- Consumes 24” of floor
space to correspond with
raised floor tile boundaries
- Static load rating of
1000 lb
- The cabinet can bay to any existing MegaFrame to meet the demand for data storage
expansion
- Rack mounting rails with
Universal EIA 5/8”-5/8”-1/2”
alternating hole pattern

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number C1155
Product Name Chatsworth Products C Series SlimFrame Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 217959 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polypropylene (PP); Polyethylene, Polypropylene, Polyester
Height 14.57 inch (370 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details