TelephoneStuff.com Chatsworth Products SlimFrame C-Series Cabinet C1033

Description
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 84" Depth: 30" Square-punched rails, top & sides
Description
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 84" Depth: 30" Square-punched rails, top & sides

Suppliers

Company
Product
Description
Supplier Links
Chatsworth Products SlimFrame C-Series Cabinet - C1033 - TelephoneStuff.com
Huntington Beach, CA, USA
Chatsworth Products SlimFrame C-Series Cabinet
C1033
Chatsworth Products SlimFrame C-Series Cabinet C1033
The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit. Features: - Consumes 24” of floor space to correspond with raised floor tile boundaries - Accommodates clustering for additional growth within your data center environment - Provides application and layout flexibility with hundreds of standard product variations - Static load rating of 2,000 lb without casters, 2,000 lb with casters - Durable, high-strength, lightweight aluminum construction provides structural integrity - Width: 19" Height: 84" Depth: 30" Square-punched rails, top & sides

The SlimFrame cabinet system is an ideal storage solution for EIA standard 19” rack-mountable equipment that fits on a standard, 24” raised floor tile and provides up to 43 RMU of space. It can be configured to meet a wide variety of application requirements. The cabinet can bay to any existing MegaFrame to meet the demand for data storage expansion. Multiple SlimFrame cabinets bay together by selecting variations without side panels and using the included multi-bay attachment hardware kit.
Features:
- Consumes 24” of floor space to correspond with raised floor tile boundaries
- Accommodates clustering for additional growth within your data center environment
- Provides application and layout flexibility with hundreds of standard product variations
- Static load rating of 2,000 lb without casters, 2,000 lb with casters
- Durable, high-strength, lightweight aluminum construction provides structural integrity
- Width: 19" Height: 84" Depth: 30" Square-punched rails, top & sides

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number C1033
Product Name Chatsworth Products SlimFrame C-Series Cabinet
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Belts & Tool Pouches - 1340431 - RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details