TelephoneStuff.com Uniden Portable Bluetooth Speaker with Detachable Battery.. BTS200

Description
Have a conference call or listen to your favorite music from your bluetooth enabled devices. The battery detaches from the speaker and you can use it as a battery extender to charge your cell phone on the go. Features: - Bluetooth v2.1 + EDR - Speaker : 50mm full range driver - SRS WOW HD for rich and full sound - Frequency response : 27Hz - 19,200Hz - Li-Polymer 2950mAh battery extender with USB out - Full Duplex LIVEtalk speakerphone for natural conversations - Built in Microphone - Mute key (mic mute) - Audio in jack (3.5mm - Dimensions - 10" x 9" x 7"
Description
Have a conference call or listen to your favorite music from your bluetooth enabled devices. The battery detaches from the speaker and you can use it as a battery extender to charge your cell phone on the go. Features: - Bluetooth v2.1 + EDR - Speaker : 50mm full range driver - SRS WOW HD for rich and full sound - Frequency response : 27Hz - 19,200Hz - Li-Polymer 2950mAh battery extender with USB out - Full Duplex LIVEtalk speakerphone for natural conversations - Built in Microphone - Mute key (mic mute) - Audio in jack (3.5mm - Dimensions - 10" x 9" x 7"

Suppliers

Company
Product
Description
Supplier Links
Uniden Portable Bluetooth Speaker with Detachable Battery.. - BTS200 - TelephoneStuff.com
Huntington Beach, CA, USA
Uniden Portable Bluetooth Speaker with Detachable Battery..
BTS200
Uniden Portable Bluetooth Speaker with Detachable Battery.. BTS200
Have a conference call or listen to your favorite music from your bluetooth enabled devices. The battery detaches from the speaker and you can use it as a battery extender to charge your cell phone on the go. Features: - Bluetooth v2.1 + EDR - Speaker : 50mm full range driver - SRS WOW HD for rich and full sound - Frequency response : 27Hz - 19,200Hz - Li-Polymer 2950mAh battery extender with USB out - Full Duplex LIVEtalk speakerphone for natural conversations - Built in Microphone - Mute key (mic mute) - Audio in jack (3.5mm - Dimensions - 10" x 9" x 7"

Have a conference call or listen to your favorite music from your bluetooth enabled devices. The battery detaches from the speaker and you can use it as a battery extender to charge your cell phone on the go.
Features:
- Bluetooth v2.1 + EDR
- Speaker : 50mm full range driver
- SRS WOW HD for rich and full sound
- Frequency response : 27Hz - 19,200Hz
- Li-Polymer 2950mAh battery extender with USB out
- Full Duplex LIVEtalk speakerphone for natural conversations
- Built in Microphone
- Mute key (mic mute)
- Audio in jack (3.5mm
- Dimensions - 10" x 9" x 7"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number BTS200
Product Name Uniden Portable Bluetooth Speaker with Detachable Battery..
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details