Portable Bluetooth Desktop Speakerphone is a portable desktop speakerphone that can be used any time even during travel.
Features:
- Bluetooth version 2.0
- 25mm speaker with full range driver x2
- Passive sub-woofer for DEEP BASS
- Up to 5 hours of playback
- Range of up to 30' (9 meters)
- Audio controls (play, rewind, forward)
- Full duplex LIVEtalk speakerphone for natural conversations
- Built in microphone using 3.5mm audio in jack
- Charge via USB (from AC adapter or through your PC)
- Li-Polymer 1150 mAh battery
- Frequency Response: 80Hz - 19,200Hz
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | BTS150 |
| Product Name | Uniden Portable Bluetooth Desktop Speakerphone |
| Application | Voice |