24 Fiber Micro Data Center Cable.
Features:
- Plenum
- 24 Fiber
- 50/125um(2000/500MHz
- GIGAlite 10-Multimode
- Aqua Jacket
- MTP Female with 3.0mm Round, 39 in. Break-Out
- Standard PE Pulling End Only-(1.3" OD)
| TelephoneStuff.com | |
|---|---|
| Product Category | Fiber Optic Cables |
| Product Number | BMDP24E77SSP050 |
| Product Name | Berk-Tek 24 Fiber Micro Data Cable |