TelephoneStuff.com Berk-Tek 12 Fiber Micro Data Cable BMDP12E77SSP050

Description
12 Fiber Micro Data Center Cable. Features: - Plenum - 12 Fiber - 50/125um(2000/500MHz ) - GIGAlite 10-Multimode - Aqua Jacket - MTP Female with 3.0mm Round, 39 in. Break-Out - Standard PE Pulling End Only-(1.3" OD)
Description
12 Fiber Micro Data Center Cable. Features: - Plenum - 12 Fiber - 50/125um(2000/500MHz ) - GIGAlite 10-Multimode - Aqua Jacket - MTP Female with 3.0mm Round, 39 in. Break-Out - Standard PE Pulling End Only-(1.3" OD)

Suppliers

Company
Product
Description
Supplier Links
Berk-Tek 12 Fiber Micro Data Cable - BMDP12E77SSP050 - TelephoneStuff.com
Huntington Beach, CA, USA
Berk-Tek 12 Fiber Micro Data Cable
BMDP12E77SSP050
Berk-Tek 12 Fiber Micro Data Cable BMDP12E77SSP050
12 Fiber Micro Data Center Cable. Features: - Plenum - 12 Fiber - 50/125um(2000/500MHz ) - GIGAlite 10-Multimode - Aqua Jacket - MTP Female with 3.0mm Round, 39 in. Break-Out - Standard PE Pulling End Only-(1.3" OD)

12 Fiber Micro Data Center Cable.
Features:
- Plenum
- 12 Fiber
- 50/125um(2000/500MHz)
- GIGAlite 10-Multimode
- Aqua Jacket
- MTP Female with 3.0mm Round, 39 in. Break-Out
- Standard PE Pulling End Only-(1.3" OD)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number BMDP12E77SSP050
Product Name Berk-Tek 12 Fiber Micro Data Cable
Unlock Full Specs
to access all available technical data

Similar Products

Kinetix 20-20m Fiber Optic Cable - 2090-SCVP20-0 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Jacket Material PVC Over Kevlar,Polyethylene
View Details
QSFP DD 200G AOC - FODDD43P00009 - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Patch Cord, Multimode, F-MFD-C, 850/1300 nm, 1.0 m, FC to FC - F-MFD-C-1FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Connector Type FC; FC/UPC
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details