TelephoneStuff.com Toshiba 240VAC Conduit Connection Box BCCB240

Description
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.
Description
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Suppliers

Company
Product
Description
Supplier Links
Toshiba 240VAC Conduit Connection Box - BCCB240 - TelephoneStuff.com
Huntington Beach, CA, USA
Toshiba 240VAC Conduit Connection Box
BCCB240
Toshiba 240VAC Conduit Connection Box BCCB240
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Conduit Fittings
Product Number BCCB240
Product Name Toshiba 240VAC Conduit Connection Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 607998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Lock ring
Size 0.9843 inch (25 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details