TelephoneStuff.com Toshiba 120VAC Conduit Connection Box BCCB120

Description
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.
Description
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Suppliers

Company
Product
Description
Supplier Links
Toshiba 120VAC Conduit Connection Box - BCCB120 - TelephoneStuff.com
Huntington Beach, CA, USA
Toshiba 120VAC Conduit Connection Box
BCCB120
Toshiba 120VAC Conduit Connection Box BCCB120
Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Required for AC and battery connection when three to five cabinets are floor mounted. Not required for wall mounting.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Conduit Fittings
Product Number BCCB120
Product Name Toshiba 120VAC Conduit Connection Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Conduit Fittings - 8726084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 0.9843 inch (25 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details