TelephoneStuff.com AT&T; 4 Line Expandable Speakerphone ATT945

Description
This Four Line Speakerphone has expandability for up to 16 stations. Compatible with ATT-944, ATT-955, ATT-974, ATT-984 and ATT-964. Features: - Speakerphone - 1 to 4 line capability - Intercom - Expandable up to 16 stations - 2 Data ports - Easy to install - 3 Party conferencing (inside or outside lines, or a combination) - Call transfer - 32 Speed dial and 16 intercom number locations (can be used for one-touch memory, two-touch memory, and direct station dialing) - Power failure protection for all 4 lines - Individual station paging (intercom) or system-wide paging - Headset jack - 4-Line backlit LCD display - Redial/hold/mute/fla sh - Last 6 number redial - Vol control for receiver, speakerphone, headset, ringer - Auto line selection - Display dial - Headset jack (2.5mm) - Chain dialing - Rapid scroll navigation pad - Memory loss protection - Programmable pause - Selectable ringer tones - Hearing aid compatible - Titanium blue (dark gray blue)
Description
This Four Line Speakerphone has expandability for up to 16 stations. Compatible with ATT-944, ATT-955, ATT-974, ATT-984 and ATT-964. Features: - Speakerphone - 1 to 4 line capability - Intercom - Expandable up to 16 stations - 2 Data ports - Easy to install - 3 Party conferencing (inside or outside lines, or a combination) - Call transfer - 32 Speed dial and 16 intercom number locations (can be used for one-touch memory, two-touch memory, and direct station dialing) - Power failure protection for all 4 lines - Individual station paging (intercom) or system-wide paging - Headset jack - 4-Line backlit LCD display - Redial/hold/mute/fla sh - Last 6 number redial - Vol control for receiver, speakerphone, headset, ringer - Auto line selection - Display dial - Headset jack (2.5mm) - Chain dialing - Rapid scroll navigation pad - Memory loss protection - Programmable pause - Selectable ringer tones - Hearing aid compatible - Titanium blue (dark gray blue)

Suppliers

Company
Product
Description
Supplier Links
AT&T; 4 Line Expandable Speakerphone - ATT945 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 4 Line Expandable Speakerphone
ATT945
AT&T; 4 Line Expandable Speakerphone ATT945
This Four Line Speakerphone has expandability for up to 16 stations. Compatible with ATT-944, ATT-955, ATT-974, ATT-984 and ATT-964. Features: - Speakerphone - 1 to 4 line capability - Intercom - Expandable up to 16 stations - 2 Data ports - Easy to install - 3 Party conferencing (inside or outside lines, or a combination) - Call transfer - 32 Speed dial and 16 intercom number locations (can be used for one-touch memory, two-touch memory, and direct station dialing) - Power failure protection for all 4 lines - Individual station paging (intercom) or system-wide paging - Headset jack - 4-Line backlit LCD display - Redial/hold/mute/fla sh - Last 6 number redial - Vol control for receiver, speakerphone, headset, ringer - Auto line selection - Display dial - Headset jack (2.5mm) - Chain dialing - Rapid scroll navigation pad - Memory loss protection - Programmable pause - Selectable ringer tones - Hearing aid compatible - Titanium blue (dark gray blue)

This Four Line Speakerphone has expandability for up to 16 stations. Compatible with ATT-944, ATT-955, ATT-974, ATT-984 and ATT-964.
Features:
- Speakerphone
- 1 to 4 line capability
- Intercom
- Expandable up to 16 stations
- 2 Data ports
- Easy to install
- 3 Party conferencing (inside or outside lines, or a combination)
- Call transfer
- 32 Speed dial and 16 intercom number locations (can be used for one-touch memory, two-touch memory, and direct station dialing)
- Power failure protection for all 4 lines
- Individual station paging (intercom) or system-wide paging
- Headset jack
- 4-Line backlit LCD display
- Redial/hold/mute/flash
- Last 6 number redial
- Vol control for receiver, speakerphone, headset, ringer
- Auto line selection
- Display dial
- Headset jack (2.5mm)
- Chain dialing
- Rapid scroll navigation pad
- Memory loss protection
- Programmable pause
- Selectable ringer tones
- Hearing aid compatible
- Titanium blue (dark gray blue)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number ATT945
Product Name AT&T; 4 Line Expandable Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT200C-A Hazardous Area Telephones - FT200C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details