TelephoneStuff.com AT&T; 2.4GHz Corded/Cordless Telephone System ATT1487

Description
The 2.4Ghz Corded/Cordless Telephone System with digital answering system is a great system with its 15 minute recording time and duplex speakerphone in the base. Features: - 2.4 GHz cordless phone - Single line operation - 15 Minute digital answering machine - Call screening/intercept on integrated telephone Answering device - Memo - Remote access - Time/date stamp - Variable speed playback - English/Spanish/Fren ch voice prompts - Caller ID / call waiting - Base speakerphone - 90 Name / number Caller ID memory - 50# Name and number directory in handset/base - Intercom - 3-Way conferencing between base, handset, caller - Distinctive ring capable - Handset volume control - Headset jack (2.5mm) - Belt clip - Hearing aid compatible - Any-Key answer - On-Hook dialing - Out-of-Range indicator - Page/Handset Locator - Last-number redial - Base operates in case of power failure - Flash - Mute button - Audible low battery indicator
Description
The 2.4Ghz Corded/Cordless Telephone System with digital answering system is a great system with its 15 minute recording time and duplex speakerphone in the base. Features: - 2.4 GHz cordless phone - Single line operation - 15 Minute digital answering machine - Call screening/intercept on integrated telephone Answering device - Memo - Remote access - Time/date stamp - Variable speed playback - English/Spanish/Fren ch voice prompts - Caller ID / call waiting - Base speakerphone - 90 Name / number Caller ID memory - 50# Name and number directory in handset/base - Intercom - 3-Way conferencing between base, handset, caller - Distinctive ring capable - Handset volume control - Headset jack (2.5mm) - Belt clip - Hearing aid compatible - Any-Key answer - On-Hook dialing - Out-of-Range indicator - Page/Handset Locator - Last-number redial - Base operates in case of power failure - Flash - Mute button - Audible low battery indicator

Suppliers

Company
Product
Description
Supplier Links
AT&T; 2.4GHz Corded/Cordless Telephone System - ATT1487 - TelephoneStuff.com
Huntington Beach, CA, USA
AT&T; 2.4GHz Corded/Cordless Telephone System
ATT1487
AT&T; 2.4GHz Corded/Cordless Telephone System ATT1487
The 2.4Ghz Corded/Cordless Telephone System with digital answering system is a great system with its 15 minute recording time and duplex speakerphone in the base. Features: - 2.4 GHz cordless phone - Single line operation - 15 Minute digital answering machine - Call screening/intercept on integrated telephone Answering device - Memo - Remote access - Time/date stamp - Variable speed playback - English/Spanish/Fren ch voice prompts - Caller ID / call waiting - Base speakerphone - 90 Name / number Caller ID memory - 50# Name and number directory in handset/base - Intercom - 3-Way conferencing between base, handset, caller - Distinctive ring capable - Handset volume control - Headset jack (2.5mm) - Belt clip - Hearing aid compatible - Any-Key answer - On-Hook dialing - Out-of-Range indicator - Page/Handset Locator - Last-number redial - Base operates in case of power failure - Flash - Mute button - Audible low battery indicator

The 2.4Ghz Corded/Cordless Telephone System with digital answering system is a great system with its 15 minute recording time and duplex speakerphone in the base.
Features:
- 2.4 GHz cordless phone
- Single line operation
- 15 Minute digital answering machine
- Call screening/intercept on integrated telephone Answering device
- Memo
- Remote access
- Time/date stamp
- Variable speed playback
- English/Spanish/French voice prompts
- Caller ID / call waiting
- Base speakerphone
- 90 Name / number Caller ID memory
- 50# Name and number directory in handset/base
- Intercom
- 3-Way conferencing between base, handset, caller
- Distinctive ring capable
- Handset volume control
- Headset jack (2.5mm)
- Belt clip
- Hearing aid compatible
- Any-Key answer
- On-Hook dialing
- Out-of-Range indicator
- Page/Handset Locator
- Last-number redial
- Base operates in case of power failure
- Flash
- Mute button
- Audible low battery indicator

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number ATT1487
Product Name AT&T; 2.4GHz Corded/Cordless Telephone System
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details