TelephoneStuff.com Siemens Gigaset DECT 6.0 Expandable Cordless Phone System.. A580IP

Description
Experience clear conversations with this cordless phone system that features DECT 6.0 and High Definition Sound Performance technology for enhanced clarity. The 30-entry caller ID with time stamp and redial capability allows quick call-back. Features: - Caller ID Displays the name and number of incoming calls - Include 5-step adjustable volume, phonebook transfer, selectable ringtones and low-battery indicator - Includes cordless base station plus 1 cordless handset and is expandable to 6 handsets. Also supports up to 6 different VoIP plans - Delivers enhanced range, security and clarity, and won't interfere with wireless home networking systems - Delivers optimal tone and clarity on digital and IP calls. High Sound Performance on traditional phone calls - 150-entry phonebook stores frequent contacts for quick dialing - Speakerphone allows for hands-free operation - Conference capability allows you to hold two 3-party conferences simultaneously for efficient communication - Up to 25 hours of talk time and 210 hours of standby time for extended conversations
Description
Experience clear conversations with this cordless phone system that features DECT 6.0 and High Definition Sound Performance technology for enhanced clarity. The 30-entry caller ID with time stamp and redial capability allows quick call-back. Features: - Caller ID Displays the name and number of incoming calls - Include 5-step adjustable volume, phonebook transfer, selectable ringtones and low-battery indicator - Includes cordless base station plus 1 cordless handset and is expandable to 6 handsets. Also supports up to 6 different VoIP plans - Delivers enhanced range, security and clarity, and won't interfere with wireless home networking systems - Delivers optimal tone and clarity on digital and IP calls. High Sound Performance on traditional phone calls - 150-entry phonebook stores frequent contacts for quick dialing - Speakerphone allows for hands-free operation - Conference capability allows you to hold two 3-party conferences simultaneously for efficient communication - Up to 25 hours of talk time and 210 hours of standby time for extended conversations

Suppliers

Company
Product
Description
Supplier Links
Siemens Gigaset DECT 6.0 Expandable Cordless Phone System.. - A580IP - TelephoneStuff.com
Huntington Beach, CA, USA
Siemens Gigaset DECT 6.0 Expandable Cordless Phone System..
A580IP
Siemens Gigaset DECT 6.0 Expandable Cordless Phone System.. A580IP
Experience clear conversations with this cordless phone system that features DECT 6.0 and High Definition Sound Performance technology for enhanced clarity. The 30-entry caller ID with time stamp and redial capability allows quick call-back. Features: - Caller ID Displays the name and number of incoming calls - Include 5-step adjustable volume, phonebook transfer, selectable ringtones and low-battery indicator - Includes cordless base station plus 1 cordless handset and is expandable to 6 handsets. Also supports up to 6 different VoIP plans - Delivers enhanced range, security and clarity, and won't interfere with wireless home networking systems - Delivers optimal tone and clarity on digital and IP calls. High Sound Performance on traditional phone calls - 150-entry phonebook stores frequent contacts for quick dialing - Speakerphone allows for hands-free operation - Conference capability allows you to hold two 3-party conferences simultaneously for efficient communication - Up to 25 hours of talk time and 210 hours of standby time for extended conversations

Experience clear conversations with this cordless phone system that features DECT 6.0 and High Definition Sound Performance technology for enhanced clarity. The 30-entry caller ID with time stamp and redial capability allows quick call-back.
Features:
- Caller ID Displays the name and number of incoming calls
- Include 5-step adjustable volume, phonebook transfer, selectable ringtones and low-battery indicator
- Includes cordless base station plus 1 cordless handset and is expandable to 6 handsets. Also supports up to 6 different VoIP plans
- Delivers enhanced range, security and clarity, and won't interfere with wireless home networking systems
- Delivers optimal tone and clarity on digital and IP calls. High Sound Performance on traditional phone calls
- 150-entry phonebook stores frequent contacts for quick dialing
- Speakerphone allows for hands-free operation
- Conference capability allows you to hold two 3-party conferences simultaneously for efficient communication
- Up to 25 hours of talk time and 210 hours of standby time for extended conversations

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number A580IP
Product Name Siemens Gigaset DECT 6.0 Expandable Cordless Phone System..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual Hi-Fi Chipset - ZTE Axon 7 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details