TelephoneStuff.com ClearSounds DECT 6.0 Cordless Phone with Sound Boost and.. A300

Description
DECT 6.0 Cordless Phone with Sound Boost and Digital Answering Machine is designed with DECT 6.0 Technology and Digital Answering System. Cordless Phone Features: - DECT 6.0 – for interference-free cordless transmission and crystal clear sound quality - Caller ID / Call Waiting - Speakerphone in handset - Allows you to speak and listen hands-free from the cordless handset - 25 dB adjustable amplified handset - 85 dB adjustable extra loud ringer - 50 Name and Number Phone Book Directory – easily store and dial frequently called numbers - Ability to add a Programmable Pause - Flashing and vibrating ring signaler in handset - 10 ring tones - Volume control handset speakerphone - 4 one-touch speed dials and 1 large one-touch emergency dial button on handset - Large 1.5" backlit LCD - Backlit keypad - 7 LCD display languages - Page/handset locator - Table / wall convertible - Hearing Aid Compatible - Large Print Caller ID - Free Tech Support For Life of the Product - Eco Friendly - Battery Type: AAA NiMH (3) - Type of Plug: AC Power for Base; Input: VAC Hz W; Output: VDC mA - Dimensions Base: 5.0" L x 3.75" W x 2.0 H - Dimensions Handset: 6.5" L x 2.25 W x 1.0 H
Description
DECT 6.0 Cordless Phone with Sound Boost and Digital Answering Machine is designed with DECT 6.0 Technology and Digital Answering System. Cordless Phone Features: - DECT 6.0 – for interference-free cordless transmission and crystal clear sound quality - Caller ID / Call Waiting - Speakerphone in handset - Allows you to speak and listen hands-free from the cordless handset - 25 dB adjustable amplified handset - 85 dB adjustable extra loud ringer - 50 Name and Number Phone Book Directory – easily store and dial frequently called numbers - Ability to add a Programmable Pause - Flashing and vibrating ring signaler in handset - 10 ring tones - Volume control handset speakerphone - 4 one-touch speed dials and 1 large one-touch emergency dial button on handset - Large 1.5" backlit LCD - Backlit keypad - 7 LCD display languages - Page/handset locator - Table / wall convertible - Hearing Aid Compatible - Large Print Caller ID - Free Tech Support For Life of the Product - Eco Friendly - Battery Type: AAA NiMH (3) - Type of Plug: AC Power for Base; Input: VAC Hz W; Output: VDC mA - Dimensions Base: 5.0" L x 3.75" W x 2.0 H - Dimensions Handset: 6.5" L x 2.25 W x 1.0 H

Suppliers

Company
Product
Description
Supplier Links
ClearSounds DECT 6.0 Cordless Phone with Sound Boost and.. - A300 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearSounds DECT 6.0 Cordless Phone with Sound Boost and..
A300
ClearSounds DECT 6.0 Cordless Phone with Sound Boost and.. A300
DECT 6.0 Cordless Phone with Sound Boost and Digital Answering Machine is designed with DECT 6.0 Technology and Digital Answering System. Cordless Phone Features: - DECT 6.0 – for interference-free cordless transmission and crystal clear sound quality - Caller ID / Call Waiting - Speakerphone in handset - Allows you to speak and listen hands-free from the cordless handset - 25 dB adjustable amplified handset - 85 dB adjustable extra loud ringer - 50 Name and Number Phone Book Directory – easily store and dial frequently called numbers - Ability to add a Programmable Pause - Flashing and vibrating ring signaler in handset - 10 ring tones - Volume control handset speakerphone - 4 one-touch speed dials and 1 large one-touch emergency dial button on handset - Large 1.5" backlit LCD - Backlit keypad - 7 LCD display languages - Page/handset locator - Table / wall convertible - Hearing Aid Compatible - Large Print Caller ID - Free Tech Support For Life of the Product - Eco Friendly - Battery Type: AAA NiMH (3) - Type of Plug: AC Power for Base; Input: VAC Hz W; Output: VDC mA - Dimensions Base: 5.0" L x 3.75" W x 2.0 H - Dimensions Handset: 6.5" L x 2.25 W x 1.0 H

DECT 6.0 Cordless Phone with Sound Boost and Digital Answering Machine is designed with DECT 6.0 Technology and Digital Answering System.
Cordless Phone Features:
- DECT 6.0 – for interference-free cordless transmission and crystal clear sound quality
- Caller ID / Call Waiting
- Speakerphone in handset - Allows you to speak and listen hands-free from the cordless handset
- 25 dB adjustable amplified handset
- 85 dB adjustable extra loud ringer
- 50 Name and Number Phone Book Directory – easily store and dial frequently called numbers
- Ability to add a Programmable Pause
- Flashing and vibrating ring signaler in handset
- 10 ring tones
- Volume control handset speakerphone
- 4 one-touch speed dials and 1 large one-touch emergency dial button on handset
- Large 1.5" backlit LCD
- Backlit keypad
- 7 LCD display languages
- Page/handset locator
- Table / wall convertible
- Hearing Aid Compatible
- Large Print Caller ID
- Free Tech Support For Life of the Product
- Eco Friendly
- Battery Type: AAA NiMH (3)
- Type of Plug: AC Power for Base; Input: VAC Hz W; Output: VDC mA
- Dimensions Base: 5.0" L x 3.75" W x 2.0 H
- Dimensions Handset: 6.5" L x 2.25 W x 1.0 H

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number A300
Product Name ClearSounds DECT 6.0 Cordless Phone with Sound Boost and..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT100C-V Weather Resistant VoIP Telephones - FT100C-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details