TelephoneStuff.com Nortel Venture 3-Line Speakerphone with Caller ID A063778

Description
Venture 3-Line Speakerphone with Caller ID. Available in Black Only. Refurbished, but looks like New!! Features - Three-line analog telephone - Full-duplex speakerphone - Caller ID and Call Waiting Display* - Built-in handsfree intercom - 200-name and number Directory - Compatible with Venture Three-Line Telephone with - Answering Device and Venture Enhanced Feature Adapter - Conference/Transfer/ Services keys - 200-name and number Call Log* - Easy to install - Backlit display with wider viewing cone - Privacy Protection - Busy Station Indicators - Eight memory keys - Paging with one or all phones in the Venture system - Visual ringing/extension-in -use/hold indicator - 30 options including headset capability, dialing restrictions, and call timer - Cord management - single line to the desktop - CLASS Message Waiting indicator* - Hearing aid compatible - ADA compliant - English/Spanish/Fren ch display prompts - Angled or wall mountable Unit Specifications - Weight: 2.4 lbs. - Size: 11.3" l x 6.75" w x 1.96" h
Description
Venture 3-Line Speakerphone with Caller ID. Available in Black Only. Refurbished, but looks like New!! Features - Three-line analog telephone - Full-duplex speakerphone - Caller ID and Call Waiting Display* - Built-in handsfree intercom - 200-name and number Directory - Compatible with Venture Three-Line Telephone with - Answering Device and Venture Enhanced Feature Adapter - Conference/Transfer/ Services keys - 200-name and number Call Log* - Easy to install - Backlit display with wider viewing cone - Privacy Protection - Busy Station Indicators - Eight memory keys - Paging with one or all phones in the Venture system - Visual ringing/extension-in -use/hold indicator - 30 options including headset capability, dialing restrictions, and call timer - Cord management - single line to the desktop - CLASS Message Waiting indicator* - Hearing aid compatible - ADA compliant - English/Spanish/Fren ch display prompts - Angled or wall mountable Unit Specifications - Weight: 2.4 lbs. - Size: 11.3" l x 6.75" w x 1.96" h

Suppliers

Company
Product
Description
Supplier Links
Nortel Venture 3-Line Speakerphone with Caller ID - A063778 - TelephoneStuff.com
Huntington Beach, CA, USA
Nortel Venture 3-Line Speakerphone with Caller ID
A063778
Nortel Venture 3-Line Speakerphone with Caller ID A063778
Venture 3-Line Speakerphone with Caller ID. Available in Black Only. Refurbished, but looks like New!! Features - Three-line analog telephone - Full-duplex speakerphone - Caller ID and Call Waiting Display* - Built-in handsfree intercom - 200-name and number Directory - Compatible with Venture Three-Line Telephone with - Answering Device and Venture Enhanced Feature Adapter - Conference/Transfer/ Services keys - 200-name and number Call Log* - Easy to install - Backlit display with wider viewing cone - Privacy Protection - Busy Station Indicators - Eight memory keys - Paging with one or all phones in the Venture system - Visual ringing/extension-in -use/hold indicator - 30 options including headset capability, dialing restrictions, and call timer - Cord management - single line to the desktop - CLASS Message Waiting indicator* - Hearing aid compatible - ADA compliant - English/Spanish/Fren ch display prompts - Angled or wall mountable Unit Specifications - Weight: 2.4 lbs. - Size: 11.3" l x 6.75" w x 1.96" h

Venture 3-Line Speakerphone with Caller ID. Available in Black Only. Refurbished, but looks like New!!
Features
- Three-line analog telephone
- Full-duplex speakerphone
- Caller ID and Call Waiting Display*
- Built-in handsfree intercom
- 200-name and number Directory
- Compatible with Venture Three-Line Telephone with - Answering Device and Venture Enhanced Feature Adapter
- Conference/Transfer/Services keys
- 200-name and number Call Log*
- Easy to install
- Backlit display with wider viewing cone
- Privacy Protection
- Busy Station Indicators
- Eight memory keys
- Paging with one or all phones in the Venture system
- Visual ringing/extension-in-use/hold indicator
- 30 options including headset capability, dialing restrictions, and call timer
- Cord management - single line to the desktop
- CLASS Message Waiting indicator*
- Hearing aid compatible
- ADA compliant
- English/Spanish/French display prompts
- Angled or wall mountable
Unit Specifications
- Weight: 2.4 lbs.
- Size: 11.3" l x 6.75" w x 1.96" h

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number A063778
Product Name Nortel Venture 3-Line Speakerphone with Caller ID
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details