MOTOROKR S9 Wireless Bluetooth Stereo Headphones seamlessly integrates wireless mobile music and calls. A mobile phone with the Bluetooth Stereo Profile (A2DP) or Bluetooth Adapter for iPod is required for stereo listening. Combining behind-the-head wearing style with innovative music and call controls, the MOTOROKR S9 is a must have for anyone who leads an active lifestyle and loves their music.
MOTOROKR S9 Bluetooth Headphones Features:
- Switch from music to calls with the press of a button
- Lightweight, and discreet wireless design
- Behind the head wearing style for comfort and stability
- High quality stereo for superior music playback
- Includes two additional ear tips for greater comfort
- Integrated touch sensitive controls
- Behind-the-head wearing style helps provide a comfortable and stable fit
- Water and sweat resistant
- Enjoy up to approximately 6 hours music listening, 7 hours talk or 6 days standby time from a single charge
- 180 mAh lithium-ion rechargeable battery
- Version 2.0 Bluetooth wireless technology for better call quality, less interference and faster connections
- Class 2 Bluetooth wireless technology range up to 10 m (33 ft)
- Includes mini USB connector for charging
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 98801N |
| Product Name | Motorola MOTOROKR S9 Wireless Bluetooth Stereo Headphones |
| Type | Wireless |