H700 Bluetooth Wireless Headset offers a premium wireless experience for people who are always on-the-go. With an award-winning design, unsurpassed call clarity leveraging the latest noise reduction technology, and exclusive RapidConnect folding microphone design - the H700 wireless headset makes it possible to connect with compatible devices wit no strings attached.
H700 Bluetooth Headset Features:
- RapidConnect design features a folding
microphone that flips open to power on the headset or
folds for compact storage
- Latest generation, BCO3, chipset with echo and noise cancellation software
- Award winning, refreashed iconic design with unique flip-to-connect feature
- Ergonomically designed ear hook can be worn on either
ear for optimal wearing comfort
- Easy to use controls for one-touch access
- Advanced volume controls can adjust orientation of
volume ‘up’ button and also mute the headset
- Bluetooth 1.1 and 1.2 compliant
- Talk time up to 6 hours
- Up to 130 hours standby
- The light changes to different colors to let you know
when the headset is in pairing mode, during charging
and when the battery is low
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 98686 |
| Product Name | Motorola H700 Bluetooth Wireless Headset with RapidConnect.. |
| Type | Wireless |