TelephoneStuff.com Motorola H9 Wireless Bluetooth Headset 98684N

Description
H9 Wireless Bluetooth Headset is the smallest and most discreet headset with unique in-ear wearing style that delivers louder audio and secure fit. H9 Bluetooth Headset Features: - Smallest lightest headset to date - In-ear type headset - Fits either ear - Loud audio: Design helps block outside noise - Echo and noise reduction technology - Can go up to 33ft (10m) from compatible Bluetooth enabled phone - 30mm x 23mm - Designed to create a seal to reduce ambient noise - 7.5 hour talk time - 500 hours of standby time
Description
H9 Wireless Bluetooth Headset is the smallest and most discreet headset with unique in-ear wearing style that delivers louder audio and secure fit. H9 Bluetooth Headset Features: - Smallest lightest headset to date - In-ear type headset - Fits either ear - Loud audio: Design helps block outside noise - Echo and noise reduction technology - Can go up to 33ft (10m) from compatible Bluetooth enabled phone - 30mm x 23mm - Designed to create a seal to reduce ambient noise - 7.5 hour talk time - 500 hours of standby time

Suppliers

Company
Product
Description
Supplier Links
Motorola H9 Wireless Bluetooth Headset - 98684N - TelephoneStuff.com
Huntington Beach, CA, USA
Motorola H9 Wireless Bluetooth Headset
98684N
Motorola H9 Wireless Bluetooth Headset 98684N
H9 Wireless Bluetooth Headset is the smallest and most discreet headset with unique in-ear wearing style that delivers louder audio and secure fit. H9 Bluetooth Headset Features: - Smallest lightest headset to date - In-ear type headset - Fits either ear - Loud audio: Design helps block outside noise - Echo and noise reduction technology - Can go up to 33ft (10m) from compatible Bluetooth enabled phone - 30mm x 23mm - Designed to create a seal to reduce ambient noise - 7.5 hour talk time - 500 hours of standby time

H9 Wireless Bluetooth Headset is the smallest and most discreet headset with unique in-ear wearing style that delivers louder audio and secure fit.
H9 Bluetooth Headset Features:
- Smallest lightest headset to date
- In-ear type headset
- Fits either ear
- Loud audio: Design helps block outside noise
- Echo and noise reduction technology
- Can go up to 33ft (10m) from compatible Bluetooth enabled phone
- 30mm x 23mm
- Designed to create a seal to reduce ambient noise
- 7.5 hour talk time
- 500 hours of standby time

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 98684N
Product Name Motorola H9 Wireless Bluetooth Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details