TelephoneStuff.com TeleMatrix 9602MWD Single Line Cordless Phone with 10.. 985591

Description
9602MWD Single Line Cordless Phone with 10 Programmable Keys. Single Line Cordless Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - Line 1 / line 2 keys - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable
Description
9602MWD Single Line Cordless Phone with 10 Programmable Keys. Single Line Cordless Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - Line 1 / line 2 keys - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable

Suppliers

Company
Product
Description
Supplier Links
TeleMatrix 9602MWD Single Line Cordless Phone with 10.. - 985591 - TelephoneStuff.com
Huntington Beach, CA, USA
TeleMatrix 9602MWD Single Line Cordless Phone with 10..
985591
TeleMatrix 9602MWD Single Line Cordless Phone with 10.. 985591
9602MWD Single Line Cordless Phone with 10 Programmable Keys. Single Line Cordless Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - Line 1 / line 2 keys - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable

9602MWD Single Line Cordless Phone with 10 Programmable Keys.
Single Line Cordless Features:
- Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment
- Single-line cordless speakerphone
- 10 programmable guest service keys
- Full-length faceplate for customization
- Supports up to 3 additional handsets per base unit
- Up to 6 hours talk time, with 14 days on standby for calling convenience
- Range of up to 200 ft. from base unit
- RJ45 high-speed Internet laptop port
- Line 1 / line 2 keys
- On/Off talk key
- Redial key
- Conference key
- Hold key
- Speaker key
- Mute key
- Volume control toggle keys (12-15dB gain)
- Electronic ringer with HI/LOW volume adjustment
- ADA-compliant volume control
- Desk or wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 985591
Product Name TeleMatrix 9602MWD Single Line Cordless Phone with 10..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Pixavi Phone - pixavi phone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT100C-A Weather Resistant Telephones - FT100C-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details