TelephoneStuff.com Vertical-Comdial Scout II Cordless Phone 9700-00

Description
Used with Comdial business phone systems to provide greater flexibility and improved productivity while away from your desk. Features: - Digital spread spectrum technology (DSS) - 2 line, 16 digit LCD display with 3 status icons - Headset jack located at the top of the handset - Conference button - 3 selectable ring tones (each with hi/low) and vibrate ringer - 4 step earpiece volume control - Page/Find — page the handset from the base unit or locate your misplaced handset - 20 number speed dial memory - Hot swap battery — during a conversation, you can swap the battery in the handset without disconnecting the line - Convenient one-touch features — transfer/conference, hold, tap/flash, talk, channel search, mute, and ringer on/off - Drop-in charge cradle to accommodate the backup battery charging system - Supports up to 10 simultaneous calls (handsets in use) in any environment - Belt clip - 3.6 V 800 mAh rechargeable nickel cadmium battery pack - 5 - 6 hours maximum charging time to full charge - Up to 6 hours talk time / 4 days standby Note: Not for use with the Comdial DX80. When used with Comdial Impact DSU software revision level 16 is required. When used with Comdial Impact DSU II software revision 3A is required. When used with Impression DSU II software revision 6A is required. When used with DXP and DXP Plus software revision level 8 or higher is required.
Description
Used with Comdial business phone systems to provide greater flexibility and improved productivity while away from your desk. Features: - Digital spread spectrum technology (DSS) - 2 line, 16 digit LCD display with 3 status icons - Headset jack located at the top of the handset - Conference button - 3 selectable ring tones (each with hi/low) and vibrate ringer - 4 step earpiece volume control - Page/Find — page the handset from the base unit or locate your misplaced handset - 20 number speed dial memory - Hot swap battery — during a conversation, you can swap the battery in the handset without disconnecting the line - Convenient one-touch features — transfer/conference, hold, tap/flash, talk, channel search, mute, and ringer on/off - Drop-in charge cradle to accommodate the backup battery charging system - Supports up to 10 simultaneous calls (handsets in use) in any environment - Belt clip - 3.6 V 800 mAh rechargeable nickel cadmium battery pack - 5 - 6 hours maximum charging time to full charge - Up to 6 hours talk time / 4 days standby Note: Not for use with the Comdial DX80. When used with Comdial Impact DSU software revision level 16 is required. When used with Comdial Impact DSU II software revision 3A is required. When used with Impression DSU II software revision 6A is required. When used with DXP and DXP Plus software revision level 8 or higher is required.

Suppliers

Company
Product
Description
Supplier Links
Vertical-Comdial Scout II Cordless Phone - 9700-00 - TelephoneStuff.com
Huntington Beach, CA, USA
Vertical-Comdial Scout II Cordless Phone
9700-00
Vertical-Comdial Scout II Cordless Phone 9700-00
Used with Comdial business phone systems to provide greater flexibility and improved productivity while away from your desk. Features: - Digital spread spectrum technology (DSS) - 2 line, 16 digit LCD display with 3 status icons - Headset jack located at the top of the handset - Conference button - 3 selectable ring tones (each with hi/low) and vibrate ringer - 4 step earpiece volume control - Page/Find — page the handset from the base unit or locate your misplaced handset - 20 number speed dial memory - Hot swap battery — during a conversation, you can swap the battery in the handset without disconnecting the line - Convenient one-touch features — transfer/conference, hold, tap/flash, talk, channel search, mute, and ringer on/off - Drop-in charge cradle to accommodate the backup battery charging system - Supports up to 10 simultaneous calls (handsets in use) in any environment - Belt clip - 3.6 V 800 mAh rechargeable nickel cadmium battery pack - 5 - 6 hours maximum charging time to full charge - Up to 6 hours talk time / 4 days standby Note: Not for use with the Comdial DX80. When used with Comdial Impact DSU software revision level 16 is required. When used with Comdial Impact DSU II software revision 3A is required. When used with Impression DSU II software revision 6A is required. When used with DXP and DXP Plus software revision level 8 or higher is required.

Used with Comdial business phone systems to provide greater flexibility and improved productivity while away from your desk.
Features:
- Digital spread spectrum technology (DSS)
- 2 line, 16 digit LCD display with 3 status icons
- Headset jack located at the top of the handset
- Conference button
- 3 selectable ring tones (each with hi/low) and vibrate ringer
- 4 step earpiece volume control
- Page/Find — page the handset from the base unit or locate your misplaced handset
- 20 number speed dial memory
- Hot swap battery — during a conversation, you can swap the battery in the handset without disconnecting the line
- Convenient one-touch features — transfer/conference, hold, tap/flash, talk, channel search, mute, and ringer on/off
- Drop-in charge cradle to accommodate the backup battery charging system
- Supports up to 10 simultaneous calls (handsets in use) in any environment
- Belt clip
- 3.6 V 800 mAh rechargeable nickel cadmium battery pack
- 5 - 6 hours maximum charging time to full charge
- Up to 6 hours talk time / 4 days standby
Note:
Not for use with the Comdial DX80. When used with Comdial Impact DSU software revision level 16 is required. When used with Comdial Impact DSU II software revision 3A is required. When used with Impression DSU II software revision 6A is required. When used with DXP and DXP Plus software revision level 8 or higher is required.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 9700-00
Product Name Vertical-Comdial Scout II Cordless Phone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

FT400BX Explosion-Proof Industrial Telephones - FT400BX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details