TelephoneStuff.com TeleMatrix 9600MWD Single Line Cordless Phone with 10.. 965591

Description
9600MWD Single Line Cordless Phone with 10 Programmable Keys. 9600MWD Cordless Phone Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable
Description
9600MWD Single Line Cordless Phone with 10 Programmable Keys. 9600MWD Cordless Phone Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable

Suppliers

Company
Product
Description
Supplier Links
TeleMatrix 9600MWD Single Line Cordless Phone with 10.. - 965591 - TelephoneStuff.com
Huntington Beach, CA, USA
TeleMatrix 9600MWD Single Line Cordless Phone with 10..
965591
TeleMatrix 9600MWD Single Line Cordless Phone with 10.. 965591
9600MWD Single Line Cordless Phone with 10 Programmable Keys. 9600MWD Cordless Phone Features: - Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment - Single-line cordless speakerphone - 10 programmable guest service keys - Full-length faceplate for customization - Supports up to 3 additional handsets per base unit - Up to 6 hours talk time, with 14 days on standby for calling convenience - Range of up to 200 ft. from base unit - RJ45 high-speed Internet laptop port - On/Off talk key - Redial key - Conference key - Hold key - Speaker key - Mute key - Volume control toggle keys (12-15dB gain) - Electronic ringer with HI/LOW volume adjustment - ADA-compliant volume control - Desk or wall mountable

9600MWD Single Line Cordless Phone with 10 Programmable Keys.
9600MWD Cordless Phone Features:
- Hearing Aid Compatible (HAC) Handset: Useful for those that have a hearing impairment
- Single-line cordless speakerphone
- 10 programmable guest service keys
- Full-length faceplate for customization
- Supports up to 3 additional handsets per base unit
- Up to 6 hours talk time, with 14 days on standby for calling convenience
- Range of up to 200 ft. from base unit
- RJ45 high-speed Internet laptop port
- On/Off talk key
- Redial key
- Conference key
- Hold key
- Speaker key
- Mute key
- Volume control toggle keys (12-15dB gain)
- Electronic ringer with HI/LOW volume adjustment
- ADA-compliant volume control
- Desk or wall mountable

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 965591
Product Name TeleMatrix 9600MWD Single Line Cordless Phone with 10..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

TELC TelCom® Telephone Extension Horn and Strobe Ringer Devices - TELC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Smartphone with Dual- Camera for 3D Images - BLADE V8 - ZTE Corporation
Specs
Phone Type Cellular / Mobile Phone
View Details