TelephoneStuff.com Belden Multiconductor 6 Paired Cable 9556

Description
Multiconductor 6 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant. Paired Cable Features: - Overall Beldfoil Shield (100% Coverage) - 18 AWG Pairs - Number of Strands x Strand Size: 19 x 30 - Tinned Copper Conductors - Twisted Pairs - Number of Pairs: 6 - Color Code: E2 - PVC Insulation - Jacket Color: Chrome - Jacket Material: Polyvinylchloride (PVC) - Jacket Thickness: 0.053" - Nominal Outer Diameter: 0.497" - Maximum Pull Tension: 270 lbs. - Minimum Bend Radius: 5.00" Minimum Order Quantity is 1000 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.
Description
Multiconductor 6 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant. Paired Cable Features: - Overall Beldfoil Shield (100% Coverage) - 18 AWG Pairs - Number of Strands x Strand Size: 19 x 30 - Tinned Copper Conductors - Twisted Pairs - Number of Pairs: 6 - Color Code: E2 - PVC Insulation - Jacket Color: Chrome - Jacket Material: Polyvinylchloride (PVC) - Jacket Thickness: 0.053" - Nominal Outer Diameter: 0.497" - Maximum Pull Tension: 270 lbs. - Minimum Bend Radius: 5.00" Minimum Order Quantity is 1000 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

Suppliers

Company
Product
Description
Supplier Links
Belden Multiconductor 6 Paired Cable - 9556 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden Multiconductor 6 Paired Cable
9556
Belden Multiconductor 6 Paired Cable 9556
Multiconductor 6 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant. Paired Cable Features: - Overall Beldfoil Shield (100% Coverage) - 18 AWG Pairs - Number of Strands x Strand Size: 19 x 30 - Tinned Copper Conductors - Twisted Pairs - Number of Pairs: 6 - Color Code: E2 - PVC Insulation - Jacket Color: Chrome - Jacket Material: Polyvinylchloride (PVC) - Jacket Thickness: 0.053" - Nominal Outer Diameter: 0.497" - Maximum Pull Tension: 270 lbs. - Minimum Bend Radius: 5.00" Minimum Order Quantity is 1000 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

Multiconductor 6 Paired Cable is an Industrial Automation and Process Control UL Instrumentation Cable that is RoHS Compliant.
Paired Cable Features:
- Overall Beldfoil Shield (100% Coverage)
- 18 AWG Pairs
- Number of Strands x Strand Size: 19 x 30
- Tinned Copper Conductors
- Twisted Pairs
- Number of Pairs: 6
- Color Code: E2
- PVC Insulation
- Jacket Color: Chrome
- Jacket Material: Polyvinylchloride (PVC)
- Jacket Thickness: 0.053"
- Nominal Outer Diameter: 0.497"
- Maximum Pull Tension: 270 lbs.
- Minimum Bend Radius: 5.00"
Minimum Order Quantity is 1000 Feet. Larger amounts of Cable may be ordered. Please contact our Sales Department if needed.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Fiber Optic Cables
Product Number 9556
Product Name Belden Multiconductor 6 Paired Cable
Unlock Full Specs
to access all available technical data

Similar Products

Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Multimode Fiber, Graded Index, 850/1300 nm, 0.275 NA, 62.5 µm Core - F-MFD - Newport MKS
Specs
Fiber Mode Multimode
Core Size 62.5 µm (2.46 mils)
Wavelength 850 to 1300 nm (8500 to 13000 Å)
View Details
Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details