TelephoneStuff.com Jabra PRO 9465 DUO Flex 9465-69-804-105

Description
The Jabra PRO™ 9465 supports a stylish touch screen base which unifies your desk, mobile and softphone. It connects to your headset via DECT technology, offering a wireless range of up to 450'. A SmartSetup wizard provides a simple, step by step guide to connecting your phones and choosing your personal preferences. Colorful icons and an intuitive menu system make this device genuinely user friendly – both for set up and call handling. PRO 9465 Features: - Multiuse connectivity: desk, mobile and softphone - Touch screen base with SmartSetup wizard - Noise-canceling microphone and Digital Signal Processing - Wideband sound (150 Hz – 6,800 Hz) - Full hearing protection with Jabra SafeTone - Up to 450 feet wireless range - Headset and base go into sleep-mode when not active, this provides investment protection. Screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 11 hours talk time, with standby time of 46 hours - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - No need to charge headset for a full working day - Includes remote answering/ending of calls, voice-activated dialing, call rejection, redial function, swapping between held calls - Save your conversations on a PC (PC recording application required) - Headband with ultra-soft memory foam ear cushions ensures all day comfort
Description
The Jabra PRO™ 9465 supports a stylish touch screen base which unifies your desk, mobile and softphone. It connects to your headset via DECT technology, offering a wireless range of up to 450'. A SmartSetup wizard provides a simple, step by step guide to connecting your phones and choosing your personal preferences. Colorful icons and an intuitive menu system make this device genuinely user friendly – both for set up and call handling. PRO 9465 Features: - Multiuse connectivity: desk, mobile and softphone - Touch screen base with SmartSetup wizard - Noise-canceling microphone and Digital Signal Processing - Wideband sound (150 Hz – 6,800 Hz) - Full hearing protection with Jabra SafeTone - Up to 450 feet wireless range - Headset and base go into sleep-mode when not active, this provides investment protection. Screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 11 hours talk time, with standby time of 46 hours - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - No need to charge headset for a full working day - Includes remote answering/ending of calls, voice-activated dialing, call rejection, redial function, swapping between held calls - Save your conversations on a PC (PC recording application required) - Headband with ultra-soft memory foam ear cushions ensures all day comfort

Suppliers

Company
Product
Description
Supplier Links
Jabra PRO 9465 DUO Flex - 9465-69-804-105 - TelephoneStuff.com
Huntington Beach, CA, USA
Jabra PRO 9465 DUO Flex
9465-69-804-105
Jabra PRO 9465 DUO Flex 9465-69-804-105
The Jabra PRO™ 9465 supports a stylish touch screen base which unifies your desk, mobile and softphone. It connects to your headset via DECT technology, offering a wireless range of up to 450'. A SmartSetup wizard provides a simple, step by step guide to connecting your phones and choosing your personal preferences. Colorful icons and an intuitive menu system make this device genuinely user friendly – both for set up and call handling. PRO 9465 Features: - Multiuse connectivity: desk, mobile and softphone - Touch screen base with SmartSetup wizard - Noise-canceling microphone and Digital Signal Processing - Wideband sound (150 Hz – 6,800 Hz) - Full hearing protection with Jabra SafeTone - Up to 450 feet wireless range - Headset and base go into sleep-mode when not active, this provides investment protection. Screen display is automatically dimmed and a switch mode power supply ensures reduced power consumption - Up to 11 hours talk time, with standby time of 46 hours - Long range and reliable connectivity gives users the freedom to multitask with maximum efficiency and answer phone calls from any location in the office - No need to charge headset for a full working day - Includes remote answering/ending of calls, voice-activated dialing, call rejection, redial function, swapping between held calls - Save your conversations on a PC (PC recording application required) - Headband with ultra-soft memory foam ear cushions ensures all day comfort

The Jabra PRO™ 9465 supports a stylish touch screen base
which unifies your desk, mobile and softphone. It connects to your headset via DECT technology, offering a wireless range of up to 450'. A SmartSetup wizard provides a simple, step by step guide to connecting your phones and choosing your personal preferences. Colorful icons and an intuitive menu system make this device genuinely user friendly – both for set up and call handling.
PRO 9465 Features:
- Multiuse connectivity: desk, mobile and softphone
- Touch screen base with SmartSetup wizard
- Noise-canceling microphone and Digital Signal Processing
- Wideband sound (150 Hz – 6,800 Hz)
- Full hearing protection with Jabra SafeTone
- Up to 450 feet wireless range
- Headset and base go into sleep-mode when not active, this provides
investment protection. Screen display is automatically dimmed and a
switch mode power supply ensures reduced power consumption
- Up to 11 hours talk time, with standby time of 46 hours
- Long range and reliable connectivity gives users the freedom to multitask
with maximum efficiency and answer phone calls from any location
in the office
- No need to charge headset for a full working day
- Includes remote answering/ending of calls, voice-activated dialing, call
rejection, redial function, swapping between held calls
- Save your conversations on a PC (PC recording application required)
- Headband with ultra-soft memory foam ear cushions ensures all day
comfort

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9465-69-804-105
Product Name Jabra PRO 9465 DUO Flex
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

O-35 Headset Foam - O-35 - Prostar Batteries
Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details