TelephoneStuff.com GN Netcom 9330e Wireless Office Wireless Headset 9327-508-405

Description
9330e Wireless Office Wireless Headset is equipped with DECT 6.0 Technology and true wideband audio. It makes all C-based IP telephony conversations into a clear and natural sound. This ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas. Wireless Headset Features: - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure - Range of up to 325' - Up to 9 full hours talk time for calling convenience- Revolutionary wide band sound quality for IP telephony - Hotswappable interchangeable battery - Noise-canceling microphone for reduced background noise - Two Indicators: Online light and battery status - Excellent sound quality - Stylish and lightweight - Intuitive headset controls - Exceptional ease of setup and use - Provides hands-free mobility - Volume control - Call answer/end Package Contains: - (1) 9330e Headset - (1) 9330e Base Unit - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide
Description
9330e Wireless Office Wireless Headset is equipped with DECT 6.0 Technology and true wideband audio. It makes all C-based IP telephony conversations into a clear and natural sound. This ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas. Wireless Headset Features: - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure - Range of up to 325' - Up to 9 full hours talk time for calling convenience- Revolutionary wide band sound quality for IP telephony - Hotswappable interchangeable battery - Noise-canceling microphone for reduced background noise - Two Indicators: Online light and battery status - Excellent sound quality - Stylish and lightweight - Intuitive headset controls - Exceptional ease of setup and use - Provides hands-free mobility - Volume control - Call answer/end Package Contains: - (1) 9330e Headset - (1) 9330e Base Unit - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide

Suppliers

Company
Product
Description
Supplier Links
GN Netcom 9330e Wireless Office Wireless Headset - 9327-508-405 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom 9330e Wireless Office Wireless Headset
9327-508-405
GN Netcom 9330e Wireless Office Wireless Headset 9327-508-405
9330e Wireless Office Wireless Headset is equipped with DECT 6.0 Technology and true wideband audio. It makes all C-based IP telephony conversations into a clear and natural sound. This ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas. Wireless Headset Features: - Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort - DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure - Range of up to 325' - Up to 9 full hours talk time for calling convenience- Revolutionary wide band sound quality for IP telephony - Hotswappable interchangeable battery - Noise-canceling microphone for reduced background noise - Two Indicators: Online light and battery status - Excellent sound quality - Stylish and lightweight - Intuitive headset controls - Exceptional ease of setup and use - Provides hands-free mobility - Volume control - Call answer/end Package Contains: - (1) 9330e Headset - (1) 9330e Base Unit - (1) Headband - (1) Earhook - (1) Connection Cord - (1) Power Adapter - (1) Setup Guide

9330e Wireless Office Wireless Headset is equipped with DECT 6.0 Technology and true wideband audio. It makes all C-based IP telephony conversations into a clear and natural sound. This ultralight headset delivers exceptional sound up to 325 feet from a phone. Noise-canceling microphone technology ensures that a voice is always transmitted clearly, even when moving through noisy areas.
Wireless Headset Features:
- Different Wearing Styles: Over-the-head or on-the-ear styles for personalized comfort
- DECT 6.0 Technology: Delivers exceptional sound quality with its 1.9GHz frequency and is Wi-Fi friendly and secure
- Range of up to 325'
- Up to 9 full hours talk time for calling convenience- Revolutionary wide band sound quality for IP telephony
- Hotswappable interchangeable battery
- Noise-canceling microphone for reduced background noise
- Two Indicators: Online light and battery status
- Excellent sound quality
- Stylish and lightweight
- Intuitive headset controls
- Exceptional ease of setup and use
- Provides hands-free mobility
- Volume control
- Call answer/end
Package Contains:
- (1) 9330e Headset
- (1) 9330e Base Unit
- (1) Headband
- (1) Earhook
- (1) Connection Cord
- (1) Power Adapter
- (1) Setup Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9327-508-405
Product Name GN Netcom 9330e Wireless Office Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Y-204 Deluxe Speaker/Mic with 3.5mm Single plug - Y-204 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details
 - SB49 Full Size Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Consumer Electronics / Gaming
Impedance 100 ohms
View Details