TelephoneStuff.com GN Netcom 9350e Desk and IP Telephony Wireless Headset 9326-607-405

Description
9350e Desk and IP Telephony Wireless Headset is equipped with DECT 6.0 Technology. This ultra light headset delivers exceptional sound and 350 feet of wireless freedom. Wi-Fi friendly and secure, the GN 9350 connects to your phone and computer. The GN 9350 is also the first wireless headset to offer true wideband audio performance when used for computer-based IP telephony, and the first to incorporate DSP (Digital Signal Processing) technology for far superior sound quality. The simple-to-operate controls and sophisticated LCD display on the base unit allow you to set call parameters such as volume, audio output, range, and treble/bass to suit your individual preferences. Wireless Headset Features: - 350' Range - Future-proof investment: single headset for traditional and PC phone calls - WiFi-friendly 1.9 GHz frequency with DECT 6.0 Wireless Technology - DSP and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Lightweight design and three wearing styles: headband, earhook and neckband - Multi-unit conferencing capability
Description
9350e Desk and IP Telephony Wireless Headset is equipped with DECT 6.0 Technology. This ultra light headset delivers exceptional sound and 350 feet of wireless freedom. Wi-Fi friendly and secure, the GN 9350 connects to your phone and computer. The GN 9350 is also the first wireless headset to offer true wideband audio performance when used for computer-based IP telephony, and the first to incorporate DSP (Digital Signal Processing) technology for far superior sound quality. The simple-to-operate controls and sophisticated LCD display on the base unit allow you to set call parameters such as volume, audio output, range, and treble/bass to suit your individual preferences. Wireless Headset Features: - 350' Range - Future-proof investment: single headset for traditional and PC phone calls - WiFi-friendly 1.9 GHz frequency with DECT 6.0 Wireless Technology - DSP and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Lightweight design and three wearing styles: headband, earhook and neckband - Multi-unit conferencing capability

Suppliers

Company
Product
Description
Supplier Links
GN Netcom 9350e Desk and IP Telephony Wireless Headset - 9326-607-405 - TelephoneStuff.com
Huntington Beach, CA, USA
GN Netcom 9350e Desk and IP Telephony Wireless Headset
9326-607-405
GN Netcom 9350e Desk and IP Telephony Wireless Headset 9326-607-405
9350e Desk and IP Telephony Wireless Headset is equipped with DECT 6.0 Technology. This ultra light headset delivers exceptional sound and 350 feet of wireless freedom. Wi-Fi friendly and secure, the GN 9350 connects to your phone and computer. The GN 9350 is also the first wireless headset to offer true wideband audio performance when used for computer-based IP telephony, and the first to incorporate DSP (Digital Signal Processing) technology for far superior sound quality. The simple-to-operate controls and sophisticated LCD display on the base unit allow you to set call parameters such as volume, audio output, range, and treble/bass to suit your individual preferences. Wireless Headset Features: - 350' Range - Future-proof investment: single headset for traditional and PC phone calls - WiFi-friendly 1.9 GHz frequency with DECT 6.0 Wireless Technology - DSP and IntelliTone for superb sound quality and greater hearing protection - Noise-canceling microphone for reduced background noise - Digital encryption for secure conversations - LCD display for easy set-up of personal sound preferences - Lightweight design and three wearing styles: headband, earhook and neckband - Multi-unit conferencing capability

9350e Desk and IP Telephony Wireless Headset is equipped with DECT 6.0 Technology. This ultra light headset delivers exceptional sound and 350 feet of wireless freedom. Wi-Fi friendly and secure, the GN 9350 connects to your phone and computer. The GN 9350 is also the first wireless headset to offer true wideband audio performance when used for computer-based IP telephony, and the first to incorporate DSP (Digital Signal Processing) technology for far superior sound quality. The simple-to-operate controls and sophisticated LCD display on the base unit allow you to set call parameters such as volume, audio output, range, and treble/bass to suit your individual preferences.
Wireless Headset Features:
- 350' Range
- Future-proof investment: single headset for traditional and PC phone calls
- WiFi-friendly 1.9 GHz frequency with DECT 6.0 Wireless Technology
- DSP and IntelliTone for superb sound quality and greater hearing protection
- Noise-canceling microphone for reduced background noise
- Digital encryption for secure conversations
- LCD display for easy set-up of personal sound preferences
- Lightweight design and three wearing styles: headband, earhook and neckband
- Multi-unit conferencing capability

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 9326-607-405
Product Name GN Netcom 9350e Desk and IP Telephony Wireless Headset
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS95 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details