TelephoneStuff.com Astatic Continuously Variable Polar Pattern Condenser.. 930VPL

Description
Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Dual output-connector design allows cable to exit rear or underside of microphone - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on flat surface - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane-switch activation - Exact mode of operation can be set with dip-switch on underside of microphone - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Continuously-variabl e polar pattern control - Blue LED status indicator - Soft-touch programmable membrane switch - Logic I/O for external muting and/or remote control - 30' (9.1m) of detachable microphone cable included - Cable terminated with standard 3-pin XLRM-type connector - Keyhole mounting slots - Shock-absorbing foam pad - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1Pa - Impedance: 120 ohms - Self Noise: 24dBA - Power Requirements: P12, P24, P48, 4mA - Finish: Durable matte-black urethane
Description
Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Dual output-connector design allows cable to exit rear or underside of microphone - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on flat surface - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane-switch activation - Exact mode of operation can be set with dip-switch on underside of microphone - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Continuously-variabl e polar pattern control - Blue LED status indicator - Soft-touch programmable membrane switch - Logic I/O for external muting and/or remote control - 30' (9.1m) of detachable microphone cable included - Cable terminated with standard 3-pin XLRM-type connector - Keyhole mounting slots - Shock-absorbing foam pad - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1Pa - Impedance: 120 ohms - Self Noise: 24dBA - Power Requirements: P12, P24, P48, 4mA - Finish: Durable matte-black urethane

Suppliers

Company
Product
Description
Supplier Links
Astatic Continuously Variable Polar Pattern Condenser.. - 930VPL - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic Continuously Variable Polar Pattern Condenser..
930VPL
Astatic Continuously Variable Polar Pattern Condenser.. 930VPL
Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications. Features: - Designed to resist interference from cell phones, two-way communication, and other RF devices - Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility - Dual output-connector design allows cable to exit rear or underside of microphone - Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on flat surface - Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems - Logic input can remotely control LED as well as membrane-switch activation - Exact mode of operation can be set with dip-switch on underside of microphone - Can precisely tailor polar pattern for ideal performance depending upon application or environment - Continuously-variabl e polar pattern control - Blue LED status indicator - Soft-touch programmable membrane switch - Logic I/O for external muting and/or remote control - 30' (9.1m) of detachable microphone cable included - Cable terminated with standard 3-pin XLRM-type connector - Keyhole mounting slots - Shock-absorbing foam pad - RoHS Compliant - Operating Principle: Condenser - Polar Pattern: Continuously-variabl e - Frequency Response: 90Hz -17KHz - Sensitivity: -32dBV (25mV) at 1Pa - Impedance: 120 ohms - Self Noise: 24dBA - Power Requirements: P12, P24, P48, 4mA - Finish: Durable matte-black urethane

Continuously Variable Polar Pattern Condenser Boundary Microphone with Active LED is primarily designed for speech and vocal pickup in governmental, institutional, religious and business applications.
Features:
- Designed to resist interference from cell phones, two-way communication, and other RF devices
- Integral 80Hz, 12dB/octave high-pass filter removes unwanted low-frequency energy to improve intelligibility
- Dual output-connector design allows cable to exit rear or underside of microphone
- Takes advantage of “boundary effect” signal-to-noise ratio increase when mounted on flat surface
- Logic I/O functions can be utilized with automatic mixers, teleconferencing systems and control systems
- Logic input can remotely control LED as well as membrane-switch activation
- Exact mode of operation can be set with dip-switch on underside of microphone
- Can precisely tailor polar pattern for ideal performance depending upon application or environment
- Continuously-variable polar pattern control
- Blue LED status indicator
- Soft-touch programmable membrane switch
- Logic I/O for external muting and/or remote control
- 30' (9.1m) of detachable microphone cable included
- Cable terminated with standard 3-pin XLRM-type connector
- Keyhole mounting slots
- Shock-absorbing foam pad
- RoHS Compliant
- Operating Principle: Condenser
- Polar Pattern: Continuously-variable
- Frequency Response: 90Hz -17KHz
- Sensitivity: -32dBV (25mV) at 1Pa
- Impedance: 120 ohms
- Self Noise: 24dBA
- Power Requirements: P12, P24, P48, 4mA
- Finish: Durable matte-black urethane

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 930VPL
Product Name Astatic Continuously Variable Polar Pattern Condenser..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287720 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Microphone Elements - PMO-6022PN-48KDQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 100 to 10000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers