TelephoneStuff.com ClearOne CHAT 60 Personal Speakerphone for Skype 910-159-251

Description
CHAT 60 Personal Speakerphone for Skype provides full-duplex audio for hands-free calls with Skype utilizing the Internet. Personal Speakerphone Features: - Easily connects to laptops and PCs via a USB port for rich, natural-sounding audio communication - A complete full-duplex speakerphone that delivers superior audio for Skype calls and eliminates the need to be tethered to a PC via a headset - Provides true plug-and-play operation, the CHAT 60 requires no drives to be installed; just plug it into a USB port and all of your Skype calls will now be crystal clear and hands-free - A sensitive microphone provides 120° audio pickup for up to 8 feet away and a large loudspeaker - With HDConference Audio Technologies - the suite of advanced audio technologies that was developed for ClearOne's market-leading professional audio conferencing products - the CHAT 60 is the perfect audio peripheral for anyone who wants a high-quality audio solution that is both portable and economical - HD Conference technologies deliver crystal-clear audio to participants on both ends of the call, and include: - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Echo cancellation identifies and eliminates acoustic echo to deliver audio that is much more intelligible - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - Automatic gain and level controls adjust microphone and speaker levels automatically - Incoming calls ring on the CHAT 60 - System Requirements: Microsoft Windows XP or Vista - Skype Requirements: 1GHz CPU, 256MB RAM - Controls: Volume Up, Volume Down, and Microphone Mute - Speaker Bandwidth: 220Hz-14kHz, Max output level: 80dB SPL @ 1 foot - Power: USB-powered 5 VDC @ 500mA maximum - Dimensions: 3.8" W x 4.1" D x 1.8" H Package Content: - (1) CHAT 60 Personal Speakerphone for Skype - (1) 3’ USB 2.0 Connection Cable - (1) Quick Start Guide
Description
CHAT 60 Personal Speakerphone for Skype provides full-duplex audio for hands-free calls with Skype utilizing the Internet. Personal Speakerphone Features: - Easily connects to laptops and PCs via a USB port for rich, natural-sounding audio communication - A complete full-duplex speakerphone that delivers superior audio for Skype calls and eliminates the need to be tethered to a PC via a headset - Provides true plug-and-play operation, the CHAT 60 requires no drives to be installed; just plug it into a USB port and all of your Skype calls will now be crystal clear and hands-free - A sensitive microphone provides 120° audio pickup for up to 8 feet away and a large loudspeaker - With HDConference Audio Technologies - the suite of advanced audio technologies that was developed for ClearOne's market-leading professional audio conferencing products - the CHAT 60 is the perfect audio peripheral for anyone who wants a high-quality audio solution that is both portable and economical - HD Conference technologies deliver crystal-clear audio to participants on both ends of the call, and include: - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Echo cancellation identifies and eliminates acoustic echo to deliver audio that is much more intelligible - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - Automatic gain and level controls adjust microphone and speaker levels automatically - Incoming calls ring on the CHAT 60 - System Requirements: Microsoft Windows XP or Vista - Skype Requirements: 1GHz CPU, 256MB RAM - Controls: Volume Up, Volume Down, and Microphone Mute - Speaker Bandwidth: 220Hz-14kHz, Max output level: 80dB SPL @ 1 foot - Power: USB-powered 5 VDC @ 500mA maximum - Dimensions: 3.8" W x 4.1" D x 1.8" H Package Content: - (1) CHAT 60 Personal Speakerphone for Skype - (1) 3’ USB 2.0 Connection Cable - (1) Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
ClearOne CHAT 60 Personal Speakerphone for Skype - 910-159-251 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearOne CHAT 60 Personal Speakerphone for Skype
910-159-251
ClearOne CHAT 60 Personal Speakerphone for Skype 910-159-251
CHAT 60 Personal Speakerphone for Skype provides full-duplex audio for hands-free calls with Skype utilizing the Internet. Personal Speakerphone Features: - Easily connects to laptops and PCs via a USB port for rich, natural-sounding audio communication - A complete full-duplex speakerphone that delivers superior audio for Skype calls and eliminates the need to be tethered to a PC via a headset - Provides true plug-and-play operation, the CHAT 60 requires no drives to be installed; just plug it into a USB port and all of your Skype calls will now be crystal clear and hands-free - A sensitive microphone provides 120° audio pickup for up to 8 feet away and a large loudspeaker - With HDConference Audio Technologies - the suite of advanced audio technologies that was developed for ClearOne's market-leading professional audio conferencing products - the CHAT 60 is the perfect audio peripheral for anyone who wants a high-quality audio solution that is both portable and economical - HD Conference technologies deliver crystal-clear audio to participants on both ends of the call, and include: - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Echo cancellation identifies and eliminates acoustic echo to deliver audio that is much more intelligible - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - Automatic gain and level controls adjust microphone and speaker levels automatically - Incoming calls ring on the CHAT 60 - System Requirements: Microsoft Windows XP or Vista - Skype Requirements: 1GHz CPU, 256MB RAM - Controls: Volume Up, Volume Down, and Microphone Mute - Speaker Bandwidth: 220Hz-14kHz, Max output level: 80dB SPL @ 1 foot - Power: USB-powered 5 VDC @ 500mA maximum - Dimensions: 3.8" W x 4.1" D x 1.8" H Package Content: - (1) CHAT 60 Personal Speakerphone for Skype - (1) 3’ USB 2.0 Connection Cable - (1) Quick Start Guide

CHAT 60 Personal Speakerphone for Skype provides full-duplex audio for hands-free calls with Skype utilizing the Internet.
Personal Speakerphone Features:
- Easily connects to laptops and PCs via a USB port for rich, natural-sounding audio communication
- A complete full-duplex speakerphone that delivers superior audio for Skype calls and eliminates the need to be tethered to a PC via a headset
- Provides true plug-and-play operation, the CHAT 60 requires no drives to be installed; just plug it into a USB port and all of your Skype calls will now be crystal clear and hands-free
- A sensitive microphone provides 120° audio pickup for up to 8 feet away and a large loudspeaker
- With HDConference Audio Technologies - the suite of advanced audio technologies that was developed for ClearOne's market-leading professional audio conferencing products - the CHAT 60 is the perfect audio peripheral for anyone who wants a high-quality audio solution that is both portable and economical
- HD Conference technologies deliver crystal-clear audio to participants on both ends of the call, and include:
- Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out
- Echo cancellation identifies and eliminates acoustic echo to deliver audio that is much more intelligible
- Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations
- Automatic gain and level controls adjust microphone and speaker levels automatically
- Incoming calls ring on the CHAT 60
- System Requirements: Microsoft Windows XP or Vista
- Skype Requirements: 1GHz CPU, 256MB RAM
- Controls: Volume Up, Volume Down, and Microphone Mute
- Speaker Bandwidth: 220Hz-14kHz, Max output level: 80dB SPL @ 1 foot
- Power: USB-powered 5 VDC @ 500mA maximum
- Dimensions: 3.8" W x 4.1" D x 1.8" H
Package Content:
- (1) CHAT 60 Personal Speakerphone for Skype
- (1) 3’ USB 2.0 Connection Cable
- (1) Quick Start Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 910-159-251
Product Name ClearOne CHAT 60 Personal Speakerphone for Skype
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details