TelephoneStuff.com ClearOne CHAT 170 Personal Conferencing Speakerphone.. 910-156-250

Description
CHAT 170 Personal Conferencing Speakerphone for individual or small group use connects directly to your Personal Computer for rich, full-duplex audio communication. The CHAT 170 is the perfect addition to the office or conference room for greatly enhanced collaboration. Optimized for Microsoft Office Communicator (OCS). Speakerphone Features: - RoHS compliant - Full-duplex speakerphone that delivers superior hands-free audio for Microsoft Office Communicator 2007 and eliminates the need for large, expensive tabletop conference phones in offices and conference rooms - Completely plug-and-play operation, requiring no installation of drivers - just plug it into a USB port and all incoming Office Communicator calls ring on the CHAT 170 Speakerphone - The Speakerphone has 3 microphone elements and a large loudspeaker for a full 360° pickup and the ability to easily manage from 1 to 6 call participants - Advanced audio signal processing technologies that were developed for ClearOne's market-leading professional audio conferencing products are incorporated in this Speakerphone - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Distributed Echo Cancellation identifies and eliminates acoustic echo - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - First microphone priority intelligently changes microphone levels depending on who is doing the talking - Automatic gain and level controls adjust microphone and speaker levels automatically - Controls functions: Volume Up/Down and Microphone Mute - Microphone Bandwidth: 50 Hz - 8 kHz - USB-powered: 5 V DC @ 500mA maximum Package Content: - (1) CHAT 170 Group/Personal Conferencing Speakerphone - (1) USB 2.0 Connection Cable - (1) Quick Start Guide
Description
CHAT 170 Personal Conferencing Speakerphone for individual or small group use connects directly to your Personal Computer for rich, full-duplex audio communication. The CHAT 170 is the perfect addition to the office or conference room for greatly enhanced collaboration. Optimized for Microsoft Office Communicator (OCS). Speakerphone Features: - RoHS compliant - Full-duplex speakerphone that delivers superior hands-free audio for Microsoft Office Communicator 2007 and eliminates the need for large, expensive tabletop conference phones in offices and conference rooms - Completely plug-and-play operation, requiring no installation of drivers - just plug it into a USB port and all incoming Office Communicator calls ring on the CHAT 170 Speakerphone - The Speakerphone has 3 microphone elements and a large loudspeaker for a full 360° pickup and the ability to easily manage from 1 to 6 call participants - Advanced audio signal processing technologies that were developed for ClearOne's market-leading professional audio conferencing products are incorporated in this Speakerphone - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Distributed Echo Cancellation identifies and eliminates acoustic echo - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - First microphone priority intelligently changes microphone levels depending on who is doing the talking - Automatic gain and level controls adjust microphone and speaker levels automatically - Controls functions: Volume Up/Down and Microphone Mute - Microphone Bandwidth: 50 Hz - 8 kHz - USB-powered: 5 V DC @ 500mA maximum Package Content: - (1) CHAT 170 Group/Personal Conferencing Speakerphone - (1) USB 2.0 Connection Cable - (1) Quick Start Guide

Suppliers

Company
Product
Description
Supplier Links
ClearOne CHAT 170 Personal Conferencing Speakerphone.. - 910-156-250 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearOne CHAT 170 Personal Conferencing Speakerphone..
910-156-250
ClearOne CHAT 170 Personal Conferencing Speakerphone.. 910-156-250
CHAT 170 Personal Conferencing Speakerphone for individual or small group use connects directly to your Personal Computer for rich, full-duplex audio communication. The CHAT 170 is the perfect addition to the office or conference room for greatly enhanced collaboration. Optimized for Microsoft Office Communicator (OCS). Speakerphone Features: - RoHS compliant - Full-duplex speakerphone that delivers superior hands-free audio for Microsoft Office Communicator 2007 and eliminates the need for large, expensive tabletop conference phones in offices and conference rooms - Completely plug-and-play operation, requiring no installation of drivers - just plug it into a USB port and all incoming Office Communicator calls ring on the CHAT 170 Speakerphone - The Speakerphone has 3 microphone elements and a large loudspeaker for a full 360° pickup and the ability to easily manage from 1 to 6 call participants - Advanced audio signal processing technologies that were developed for ClearOne's market-leading professional audio conferencing products are incorporated in this Speakerphone - Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out - Distributed Echo Cancellation identifies and eliminates acoustic echo - Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations - First microphone priority intelligently changes microphone levels depending on who is doing the talking - Automatic gain and level controls adjust microphone and speaker levels automatically - Controls functions: Volume Up/Down and Microphone Mute - Microphone Bandwidth: 50 Hz - 8 kHz - USB-powered: 5 V DC @ 500mA maximum Package Content: - (1) CHAT 170 Group/Personal Conferencing Speakerphone - (1) USB 2.0 Connection Cable - (1) Quick Start Guide

CHAT 170 Personal Conferencing Speakerphone for individual or small group use connects directly to your Personal Computer for rich, full-duplex audio communication. The CHAT 170 is the perfect addition to the office or conference room for greatly enhanced collaboration. Optimized for Microsoft Office Communicator (OCS).
Speakerphone Features:
- RoHS compliant
- Full-duplex speakerphone that delivers superior hands-free audio for Microsoft Office Communicator 2007 and eliminates the need for large, expensive tabletop conference phones in offices and conference rooms
- Completely plug-and-play operation, requiring no installation of drivers - just plug it into a USB port and all incoming Office Communicator calls ring on the CHAT 170 Speakerphone
- The Speakerphone has 3 microphone elements and a large loudspeaker for a full 360° pickup and the ability to easily manage from 1 to 6 call participants
- Advanced audio signal processing technologies that were developed for ClearOne's market-leading professional audio conferencing products are incorporated in this Speakerphone
- Full-duplex audio performance allows users to listen and speak at the same time without audio cutting in and out
- Distributed Echo Cancellation identifies and eliminates acoustic echo
- Noise cancellation samples the ambient room noise and cancels it out for more natural sounding conversations
- First microphone priority intelligently changes microphone levels depending on who is doing the talking
- Automatic gain and level controls adjust microphone and speaker levels automatically
- Controls functions: Volume Up/Down and Microphone Mute
- Microphone Bandwidth: 50 Hz - 8 kHz
- USB-powered: 5 V DC @ 500mA maximum
Package Content:
- (1) CHAT 170 Group/Personal Conferencing Speakerphone
- (1) USB 2.0 Connection Cable
- (1) Quick Start Guide

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 910-156-250
Product Name ClearOne CHAT 170 Personal Conferencing Speakerphone..
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

Model FT400A-V Industrial VoIP IECEx - Zone 1 Hazardous Telephones - FT400A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details