TelephoneStuff.com ClearOne AEC 4 Channel Microphone Mixer with Built-In.. 910-151-840

Description
AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications. 4 Channel Microphone Mixer Features: - Next-generation Acoustical Echo Cancellation - Full bandwidth (20Hz to 22Khz) echo cancellation - Improved duplex performance - Push-to-talk microphone compatibility - Next-generation Noise Cancellation - Adaptive modeling to room ambient noise conditions - Increased resolution on Microphone Preamp stage - 0-56 dB in 7 dB increments - Pre-AEC routing for Sound Reinforcement Applications - Maximum of 4 millisecond processing delay - Management Improvements - Integrated Ethernet and USB connections - SNMP and HTML remote management agents - Event scheduler - Diagnostic console - Simplified Configuration Software - Drag & drop A/V and channel objects - Selectable views—unit, matrix, channel - Expanded Serial Command List - Distributed Echo Cancellation - Noise Cancellation - First Microphone Priority - Dimensions: 17.25" L x 10.25" D x 1.75" H - RoHS Compliant - Applications Include: - Conference Rooms - Boardrooms - Courtrooms - Distance Learning Facilities - Convention Centers and Hotels - Training Rooms - Telemedicine Facilities - Houses of Worship
Description
AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications. 4 Channel Microphone Mixer Features: - Next-generation Acoustical Echo Cancellation - Full bandwidth (20Hz to 22Khz) echo cancellation - Improved duplex performance - Push-to-talk microphone compatibility - Next-generation Noise Cancellation - Adaptive modeling to room ambient noise conditions - Increased resolution on Microphone Preamp stage - 0-56 dB in 7 dB increments - Pre-AEC routing for Sound Reinforcement Applications - Maximum of 4 millisecond processing delay - Management Improvements - Integrated Ethernet and USB connections - SNMP and HTML remote management agents - Event scheduler - Diagnostic console - Simplified Configuration Software - Drag & drop A/V and channel objects - Selectable views—unit, matrix, channel - Expanded Serial Command List - Distributed Echo Cancellation - Noise Cancellation - First Microphone Priority - Dimensions: 17.25" L x 10.25" D x 1.75" H - RoHS Compliant - Applications Include: - Conference Rooms - Boardrooms - Courtrooms - Distance Learning Facilities - Convention Centers and Hotels - Training Rooms - Telemedicine Facilities - Houses of Worship

Suppliers

Company
Product
Description
Supplier Links
ClearOne AEC 4 Channel Microphone Mixer with Built-In.. - 910-151-840 - TelephoneStuff.com
Huntington Beach, CA, USA
ClearOne AEC 4 Channel Microphone Mixer with Built-In..
910-151-840
ClearOne AEC 4 Channel Microphone Mixer with Built-In.. 910-151-840
AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications. 4 Channel Microphone Mixer Features: - Next-generation Acoustical Echo Cancellation - Full bandwidth (20Hz to 22Khz) echo cancellation - Improved duplex performance - Push-to-talk microphone compatibility - Next-generation Noise Cancellation - Adaptive modeling to room ambient noise conditions - Increased resolution on Microphone Preamp stage - 0-56 dB in 7 dB increments - Pre-AEC routing for Sound Reinforcement Applications - Maximum of 4 millisecond processing delay - Management Improvements - Integrated Ethernet and USB connections - SNMP and HTML remote management agents - Event scheduler - Diagnostic console - Simplified Configuration Software - Drag & drop A/V and channel objects - Selectable views—unit, matrix, channel - Expanded Serial Command List - Distributed Echo Cancellation - Noise Cancellation - First Microphone Priority - Dimensions: 17.25" L x 10.25" D x 1.75" H - RoHS Compliant - Applications Include: - Conference Rooms - Boardrooms - Courtrooms - Distance Learning Facilities - Convention Centers and Hotels - Training Rooms - Telemedicine Facilities - Houses of Worship

AEC 4 Channel Microphone Mixer with Built-In Telephone Hybrid Amplifier includes a built-in telephone interface and power amplifier for standalone conferencing capabilities. It also links with other Converge Pro mixers for maximum flexibility and use in many applications.
4 Channel Microphone Mixer Features:
- Next-generation Acoustical Echo Cancellation
- Full bandwidth (20Hz to 22Khz) echo cancellation
- Improved duplex performance
- Push-to-talk microphone compatibility
- Next-generation Noise Cancellation
- Adaptive modeling to room ambient noise conditions
- Increased resolution on Microphone Preamp stage
- 0-56 dB in 7 dB increments
- Pre-AEC routing for Sound Reinforcement Applications
- Maximum of 4 millisecond processing delay
- Management Improvements
- Integrated Ethernet and USB connections
- SNMP and HTML remote management agents
- Event scheduler
- Diagnostic console
- Simplified Configuration Software
- Drag & drop A/V and channel objects
- Selectable views—unit, matrix, channel
- Expanded Serial Command List
- Distributed Echo Cancellation
- Noise Cancellation
- First Microphone Priority
- Dimensions: 17.25" L x 10.25" D x 1.75" H
- RoHS Compliant
- Applications Include:
- Conference Rooms
- Boardrooms
- Courtrooms
- Distance Learning Facilities
- Convention Centers and Hotels
- Training Rooms
- Telemedicine Facilities
- Houses of Worship

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 910-151-840
Product Name ClearOne AEC 4 Channel Microphone Mixer with Built-In..
Features Integral Pre-amplifier
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287729 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 2200 ohms
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM69D120 - IM69D120 - Infineon Technologies AG
Specs
SN Ratio 69 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
Microphone Elements - PMOF-9767NS-40DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers