TelephoneStuff.com Astatic RF Resistant Hemi-Cardioid Desktop Boundary.. 901R

Description
ASTATIC 901RF Resistant is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 20kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black
Description
ASTATIC 901RF Resistant is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 20kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black

Suppliers

Company
Product
Description
Supplier Links
Astatic RF Resistant Hemi-Cardioid Desktop Boundary.. - 901R - TelephoneStuff.com
Huntington Beach, CA, USA
Astatic RF Resistant Hemi-Cardioid Desktop Boundary..
901R
Astatic RF Resistant Hemi-Cardioid Desktop Boundary.. 901R
ASTATIC 901RF Resistant is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions. Features: - Die cast zinc base - Double layer perforated steel screen construction - Permanently mount on most flat surfaces with the supplied wood screws - Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end - Operates with any equipment that supplies standard 9-52 volt phantom voltage - Advanced transformerless design - Self-contained to eliminate the need for mounting any external boxes - Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds - Frequency Response: 100Hz - 20kHz - Power Requirements: P12, P24, P48, 2.4 mA - Available in Black

ASTATIC 901RF Resistant is a superior low noise, electret condenser cardioid surface mounted boundary microphone. It's ideal for use on altars, conference tables, stage floors, or television productions.
Features:
- Die cast zinc base
- Double layer perforated steel screen construction
- Permanently mount on most flat surfaces with the supplied wood screws
- Includes 30 feet of high quality microphone cable with a miniature 3 pin connector on the microphone end and a standard professional XLR type connector on the opposite end
- Operates with any equipment that supplies standard 9-52 volt phantom voltage
- Advanced transformerless design
- Self-contained to eliminate the need for mounting any external boxes
- Cardioid pickup pattern minimizes annoying feedback when used close to sound reinforcement speakers and monitors, while reducing the pickup of unwanted off axis sounds
- Frequency Response: 100Hz - 20kHz
- Power Requirements: P12, P24, P48, 2.4 mA
- Available in Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 901R
Product Name Astatic RF Resistant Hemi-Cardioid Desktop Boundary..
Directivity Directional; Cardioid
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 522761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM68D128B - IM68D128B - Infineon Technologies AG
Specs
SN Ratio 68 dB
Features Digital
Voltage 1.6 to 3.5 volts
View Details
 - KM-1 - Wharfedale Pro
Wharfedale Pro
Specs
Directivity Supercardioid
Frequency Response 40 to 16000 Hz
Sensitivity 2.82 mV/Pa (19432 mV/psi)
View Details