TelephoneStuff.com Konftel Expansion Microphones for Konftel 300 900102080

Description
Increase the range from 30 to 70 m2 (up to 750 sq ft). Connects to the Konftel 300 with enclosed cables, 1.5 or 2.5 meters.
Description
Increase the range from 30 to 70 m2 (up to 750 sq ft). Connects to the Konftel 300 with enclosed cables, 1.5 or 2.5 meters.

Suppliers

Company
Product
Description
Supplier Links
Konftel Expansion Microphones for Konftel 300 - 900102080 - TelephoneStuff.com
Huntington Beach, CA, USA
Konftel Expansion Microphones for Konftel 300
900102080
Konftel Expansion Microphones for Konftel 300 900102080
Increase the range from 30 to 70 m2 (up to 750 sq ft). Connects to the Konftel 300 with enclosed cables, 1.5 or 2.5 meters.

Increase the range from 30 to 70 m2 (up to 750 sq ft). Connects to the Konftel 300 with enclosed cables, 1.5 or 2.5 meters.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 900102080
Product Name Konftel Expansion Microphones for Konftel 300
Application Loudspeaker
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 17.78 mV/Pa (122606 mV/psi)
Impedance 2200 ohms
View Details
Microphones - 448-IM68D121JV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Omnidirectional Microphones - CEM-OB6018JAD44343MR - Challenge Electronics
Specs
Directivity Omnidirectional
Frequency Response 50 to 20000 Hz
Actual Size 0.1575 inch (4 mm)
View Details
Condenser Instrument Microphone - MicroD Condenser Instrument Microphone - AUDIX Corporation
Specs
Directivity Directional; Hypercardioid
Frequency Response 40 to 20000 Hz
Sensitivity 5.6 mV/Pa (38610 mV/psi)
View Details