H550 Wireless Bluetooth Headset are for those demanding performance and style. Delivers maximum comfort and wearability with the very latest unobtrusive design. Interchangeable hooks and lightweight for your ear.
H550 Bluetooth Headset Features:
- Up to 8 hours talk time
- Up to 200 hours standby time
- Over-the-ear style with sliding power switch to easily turn headset on and off
- Three interchangeable ear hooks and elevated speaker for comfort and clarity
- Outstanding audio quality
- Elevated speaker rests close to your ear delivering loud audio
- Call button to place/ receive/ end calls with one touch
- Can go up to 33ft (10m) from your Bluetooth enabled phone
- Lightweight design to fit your ear
- Comfortable even in extended use
- Bluetooth 1.1, 1.2 or 2.0 compliant
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 89100N |
| Product Name | Motorola H550 Wireless Bluetooth Headset |
| Type | Wireless |