TelephoneStuff.com ITT Cortelco Line-Powered Caller ID Speakerphone 878041TP227S

Description
Line-Powered Caller ID Speakerphone. Features: - Cortelco line powered speakerphone - Supports type I and II CID - Requires no batteries or AC Adapter - Multi-angle liquid crystal display - 76 Message Caller ID memory - Multi-language Caller ID - Message waiting (FSK, 90V, 24V) - Speakerphone - Electronic hold (with music) - Mute with LCD indication - Programmable flash - Redial - Auto redial (up to 15 attempts to a busy phone number) - 10 One-touch speed dial memory locations - 80 Phonebook entries (16 characters for each name and 32 digits for each number) - Ringer volume control (8 levels) - Ring tones (16 selectable) - Visual ring indicator - Handset volume control (4 levels) - Speaker volume control (8 levels) - Headset jack (2.5mm) - Wall mountable - Data port - Tone/pulse switch - Hearing aid compatible
Description
Line-Powered Caller ID Speakerphone. Features: - Cortelco line powered speakerphone - Supports type I and II CID - Requires no batteries or AC Adapter - Multi-angle liquid crystal display - 76 Message Caller ID memory - Multi-language Caller ID - Message waiting (FSK, 90V, 24V) - Speakerphone - Electronic hold (with music) - Mute with LCD indication - Programmable flash - Redial - Auto redial (up to 15 attempts to a busy phone number) - 10 One-touch speed dial memory locations - 80 Phonebook entries (16 characters for each name and 32 digits for each number) - Ringer volume control (8 levels) - Ring tones (16 selectable) - Visual ring indicator - Handset volume control (4 levels) - Speaker volume control (8 levels) - Headset jack (2.5mm) - Wall mountable - Data port - Tone/pulse switch - Hearing aid compatible

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco Line-Powered Caller ID Speakerphone - 878041TP227S - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco Line-Powered Caller ID Speakerphone
878041TP227S
ITT Cortelco Line-Powered Caller ID Speakerphone 878041TP227S
Line-Powered Caller ID Speakerphone. Features: - Cortelco line powered speakerphone - Supports type I and II CID - Requires no batteries or AC Adapter - Multi-angle liquid crystal display - 76 Message Caller ID memory - Multi-language Caller ID - Message waiting (FSK, 90V, 24V) - Speakerphone - Electronic hold (with music) - Mute with LCD indication - Programmable flash - Redial - Auto redial (up to 15 attempts to a busy phone number) - 10 One-touch speed dial memory locations - 80 Phonebook entries (16 characters for each name and 32 digits for each number) - Ringer volume control (8 levels) - Ring tones (16 selectable) - Visual ring indicator - Handset volume control (4 levels) - Speaker volume control (8 levels) - Headset jack (2.5mm) - Wall mountable - Data port - Tone/pulse switch - Hearing aid compatible

Line-Powered Caller ID Speakerphone.
Features:
- Cortelco line powered speakerphone
- Supports type I and II CID
- Requires no batteries or AC Adapter
- Multi-angle liquid crystal display
- 76 Message Caller ID memory
- Multi-language Caller ID
- Message waiting (FSK, 90V, 24V)
- Speakerphone
- Electronic hold (with music)
- Mute with LCD indication
- Programmable flash
- Redial
- Auto redial (up to 15 attempts to a busy phone number)
- 10 One-touch speed dial memory locations
- 80 Phonebook entries (16 characters for each name and 32 digits for each number)
- Ringer volume control (8 levels)
- Ring tones (16 selectable)
- Visual ring indicator
- Handset volume control (4 levels)
- Speaker volume control (8 levels)
- Headset jack (2.5mm)
- Wall mountable
- Data port
- Tone/pulse switch
- Hearing aid compatible

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 878041TP227S
Product Name ITT Cortelco Line-Powered Caller ID Speakerphone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-V/FT350A-V Water Tight VoIP Telephones - FT350A-V - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
Enterprise VoIP Phone with 7
Specs
Phone Type Network Phone / IP Phone
View Details