TelephoneStuff.com Ideal High Strength Pipe Clamp 87-56X

Description
High-strength copper alloy construction. Features: - Brass or plated screws for corrosion resistance
Description
High-strength copper alloy construction. Features: - Brass or plated screws for corrosion resistance

Suppliers

Company
Product
Description
Supplier Links
Ideal High Strength Pipe Clamp - 87-56X - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal High Strength Pipe Clamp
87-56X
Ideal High Strength Pipe Clamp 87-56X
High-strength copper alloy construction. Features: - Brass or plated screws for corrosion resistance

High-strength copper alloy construction.
Features:
- Brass or plated screws for corrosion resistance

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Hand Clamps
Product Number 87-56X
Product Name Ideal High Strength Pipe Clamp
Clamp Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 1253836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 15.75 inch (400 mm)
View Details
Beam Clamp - IPBSNZ WLL ton 4.50 - 502100450500190 - Certex UK
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 1.97 inch (0.0 to 50 mm)
Clamping Force 9921 lbs (4499 kg)
View Details
382 LB CAP Vertical Toggle Clamps with Additional Locking Mechanism - 70152 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - OZ3BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details