OZ Lifting Products LLC Beam Clamp OZ3BC

Description
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number
Datasheet
Description
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Beam Clamp - OZ3BC - OZ Lifting Products LLC
Winona, MN, USA
Beam Clamp
OZ3BC
Beam Clamp OZ3BC
OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number. Features and Benefits Robust all-steel construction Super-quick adjustment to most I-Beams Durable baked enamel paint protection Stainless steel ID tag Individual test certificate & serial number

OZ Beam Clamps are all steel and provide super quick adjustment to most I ,S, and W beams. This clamp features a Durable Baked Enamel Paint,Stainless Steel I.D. tag, and an individual test certificate and serial number.

Features and Benefits

  • Robust all-steel construction
  • Super-quick adjustment to most I-Beams
  • Durable baked enamel paint protection
  • Stainless steel ID tag
  • Individual test certificate & serial number
Supplier's Site Datasheet

Technical Specifications

  OZ Lifting Products LLC
Product Category Hand Clamps
Product Number OZ3BC
Product Name Beam Clamp
Actuation Manual
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 7719332 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Forged Steel
Capacity / Jaw Opening 23.62 inch (600 mm)
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
382 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70007-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Beam Clamp - OZ5BC - OZ Lifting Products LLC
OZ Lifting Products LLC
Specs
Actuation Manual
Clamping Mechanism Screw
Body Material Steel
View Details