TelephoneStuff.com Plantronics CS540 Convertible DECT 6.0 Headset with HL10 84693-11

Description
Plantronics CS540+HL10 Wireless Headset Bundle Package features the lightest office wireless headset on the market a new streamlined design and improved performance. Go mobile and multi-task up to 350 feet from your desk with answer end and mute controls at your fingertips Audio controls volume/mute at your fingertips Noise-canceling microphone filters out background noise Conference in up to three additional CS540 or Savi headsets for enhanced collaboration . And no matter what your preference with three wearing choices there?s one to match your personal style. 9 hours of talk time. Remotely answer and end a phone call by pressing a button using the HL10 lifter. Plantronics Wireless Headset Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort (Neckband sold separately) - DECT technology provides better audio and eliminates interference from Wi-Fi networks - Range of up to 350' (106.7 meters) - Up to 7 hours talk time for calling convenience - Audio controls volume/mute at your fingertips - Conference in up to three additional headsets for enhanced collaboration - Advanced wideband audio using CAT-iq technology for high definition voice quality - Noise-canceling microphone reduces background noise interruptions, ensuring great audio quality and easing listener fatigue - Enhanced digital signal processing (DSP) provides more natural sounding voice
Description
Plantronics CS540+HL10 Wireless Headset Bundle Package features the lightest office wireless headset on the market a new streamlined design and improved performance. Go mobile and multi-task up to 350 feet from your desk with answer end and mute controls at your fingertips Audio controls volume/mute at your fingertips Noise-canceling microphone filters out background noise Conference in up to three additional CS540 or Savi headsets for enhanced collaboration . And no matter what your preference with three wearing choices there?s one to match your personal style. 9 hours of talk time. Remotely answer and end a phone call by pressing a button using the HL10 lifter. Plantronics Wireless Headset Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort (Neckband sold separately) - DECT technology provides better audio and eliminates interference from Wi-Fi networks - Range of up to 350' (106.7 meters) - Up to 7 hours talk time for calling convenience - Audio controls volume/mute at your fingertips - Conference in up to three additional headsets for enhanced collaboration - Advanced wideband audio using CAT-iq technology for high definition voice quality - Noise-canceling microphone reduces background noise interruptions, ensuring great audio quality and easing listener fatigue - Enhanced digital signal processing (DSP) provides more natural sounding voice

Suppliers

Company
Product
Description
Supplier Links
Huntington Beach, CA, USA
Plantronics CS540 Convertible DECT 6.0 Headset with HL10
84693-11
Plantronics CS540 Convertible DECT 6.0 Headset with HL10 84693-11
Plantronics CS540+HL10 Wireless Headset Bundle Package features the lightest office wireless headset on the market a new streamlined design and improved performance. Go mobile and multi-task up to 350 feet from your desk with answer end and mute controls at your fingertips Audio controls volume/mute at your fingertips Noise-canceling microphone filters out background noise Conference in up to three additional CS540 or Savi headsets for enhanced collaboration . And no matter what your preference with three wearing choices there?s one to match your personal style. 9 hours of talk time. Remotely answer and end a phone call by pressing a button using the HL10 lifter. Plantronics Wireless Headset Features: - Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort (Neckband sold separately) - DECT technology provides better audio and eliminates interference from Wi-Fi networks - Range of up to 350' (106.7 meters) - Up to 7 hours talk time for calling convenience - Audio controls volume/mute at your fingertips - Conference in up to three additional headsets for enhanced collaboration - Advanced wideband audio using CAT-iq technology for high definition voice quality - Noise-canceling microphone reduces background noise interruptions, ensuring great audio quality and easing listener fatigue - Enhanced digital signal processing (DSP) provides more natural sounding voice

Plantronics CS540+HL10 Wireless Headset Bundle Package features the lightest office wireless headset on the market a new streamlined design and improved performance. Go mobile and multi-task up to 350 feet from your desk with answer end and mute controls at your fingertips Audio controls volume/mute at your fingertips Noise-canceling microphone filters out background noise Conference in up to three additional CS540 or Savi headsets for enhanced collaboration . And no matter what your preference with three wearing choices there?s one to match your personal style. 9 hours of talk time. Remotely answer and end a phone call by pressing a button using the HL10 lifter.
Plantronics Wireless Headset Features:
- Different Wearing Styles: Over-the-head, over-the-ear, and behind-the-head wearing styles for personalized comfort (Neckband sold separately)
- DECT technology provides better audio and eliminates interference from Wi-Fi networks
- Range of up to 350' (106.7 meters)
- Up to 7 hours talk time for calling convenience
- Audio controls volume/mute at your fingertips
- Conference in up to three additional headsets for
enhanced collaboration
- Advanced wideband audio using CAT-iq technology for high definition voice quality
- Noise-canceling microphone reduces background noise interruptions, ensuring great audio quality and easing listener fatigue
- Enhanced digital signal processing (DSP) provides more natural sounding voice

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 84693-11
Product Name Plantronics CS540 Convertible DECT 6.0 Headset with HL10
Type Wireless
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details
M-226 Microphone Adapter For Motorola PRO5150 etc. - M-226 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details