TelephoneStuff.com Plantronics Voyager PRO Plus Bluetooth Headset 84100-01

Description
Voyager PRO Plus Bluetooth Headset allows one to listen to music and podcasts using the A2DP technology, which can also stream GPS directions from a mobile phone. Features: - A2DP Technology: Listen to your favorite music and podcasts or follow GPS directions. - Vocalyst: An automated phone service that's integrated into headset. Allows user to use simple voice commands to listen to email, send text messages, and much more. - Enhanced voice alerts for added convenience - iPhone headset battery meter - Dual-mic AudioIQ2 noise cancellation - Three layers of wind noise protection - Comfort-tested for extended wear - Lightweight, yet durable construction - MultiPoint technology connects one headset to two phones - Up to 6 hours talk time, with 5 days on standby for calling convenience - Whispered voice alerts for low battery and more - Charges in approximately 1.5 hours - Active digital signal processing (DSP) - Acoustic echo cancellation - WindSmart technology uses enhanced stainless steel windscreens, GORE acoustic vents, and electronic filter in mic circuitry - QuickPair technology - Wearing Style: Behind-the-ear, left/right wearing, or boom microphone
Description
Voyager PRO Plus Bluetooth Headset allows one to listen to music and podcasts using the A2DP technology, which can also stream GPS directions from a mobile phone. Features: - A2DP Technology: Listen to your favorite music and podcasts or follow GPS directions. - Vocalyst: An automated phone service that's integrated into headset. Allows user to use simple voice commands to listen to email, send text messages, and much more. - Enhanced voice alerts for added convenience - iPhone headset battery meter - Dual-mic AudioIQ2 noise cancellation - Three layers of wind noise protection - Comfort-tested for extended wear - Lightweight, yet durable construction - MultiPoint technology connects one headset to two phones - Up to 6 hours talk time, with 5 days on standby for calling convenience - Whispered voice alerts for low battery and more - Charges in approximately 1.5 hours - Active digital signal processing (DSP) - Acoustic echo cancellation - WindSmart technology uses enhanced stainless steel windscreens, GORE acoustic vents, and electronic filter in mic circuitry - QuickPair technology - Wearing Style: Behind-the-ear, left/right wearing, or boom microphone

Suppliers

Company
Product
Description
Supplier Links
Plantronics Voyager PRO Plus Bluetooth Headset - 84100-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics Voyager PRO Plus Bluetooth Headset
84100-01
Plantronics Voyager PRO Plus Bluetooth Headset 84100-01
Voyager PRO Plus Bluetooth Headset allows one to listen to music and podcasts using the A2DP technology, which can also stream GPS directions from a mobile phone. Features: - A2DP Technology: Listen to your favorite music and podcasts or follow GPS directions. - Vocalyst: An automated phone service that's integrated into headset. Allows user to use simple voice commands to listen to email, send text messages, and much more. - Enhanced voice alerts for added convenience - iPhone headset battery meter - Dual-mic AudioIQ2 noise cancellation - Three layers of wind noise protection - Comfort-tested for extended wear - Lightweight, yet durable construction - MultiPoint technology connects one headset to two phones - Up to 6 hours talk time, with 5 days on standby for calling convenience - Whispered voice alerts for low battery and more - Charges in approximately 1.5 hours - Active digital signal processing (DSP) - Acoustic echo cancellation - WindSmart technology uses enhanced stainless steel windscreens, GORE acoustic vents, and electronic filter in mic circuitry - QuickPair technology - Wearing Style: Behind-the-ear, left/right wearing, or boom microphone

Voyager PRO Plus Bluetooth Headset allows one to listen to music and podcasts using the A2DP technology, which can also stream GPS directions from a mobile phone.
Features:
- A2DP Technology: Listen to your favorite music and podcasts or follow GPS directions.
- Vocalyst: An automated phone service that's integrated into headset. Allows user to use simple voice commands to listen to email, send text messages, and much more.
- Enhanced voice alerts for added convenience
- iPhone headset battery meter
- Dual-mic AudioIQ2 noise cancellation
- Three layers of wind noise protection
- Comfort-tested for extended wear
- Lightweight, yet durable construction
- MultiPoint technology connects one headset to two phones
- Up to 6 hours talk time, with 5 days on standby for calling convenience
- Whispered voice alerts for low battery and more
- Charges in approximately 1.5 hours
- Active digital signal processing (DSP)
- Acoustic echo cancellation
- WindSmart technology uses enhanced stainless steel windscreens, GORE acoustic vents, and electronic filter in mic circuitry
- QuickPair technology
- Wearing Style: Behind-the-ear, left/right wearing, or boom microphone

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 84100-01
Product Name Plantronics Voyager PRO Plus Bluetooth Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS100 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 32 ohms
View Details
O-41 Clear Comfortable Ear-Mic. 3.5mm - O-41 - Prostar Batteries
Specs
Type Wired; Microphone included
View Details