WO201 Savi Office Over-the-Ear for Microsoft Office Communicator 2007 is a headset system that lets users connect to multiple communication applications and devices, such as desk phones, PC softphones, and PC audio, using a single headset.
Features:
- Wideband Technology: Sharpens PC audio and delivers rich, natural-sounding voice and multi-media transmissions
- DECT 6.0 technology for interference-free calling experience
- Noise-canceling microphone
- Digital sound processing (DSP)
- Base unit accepts up to 4 headsets for on-the-fly conferencing
- Range of up to 350 feet (107 meters)
- Integrated PerSono Suite software for one-touch call switching and wide range of customization features
- Optimized for Microsoft Office Communicator 2007 supporting one-touch call control with Office Communicator
- 64-bit digital encryption
- Up to 6 hours talk time for calling convenience
- Headset Controls: Volume, mute, call answer/end
- Software Personalization: Ring tones, volumes, default settings
Package Contains:
- (1) Savi WH200 Headset
- (1) Savi WO1 Base
- (1) Telephone Interface Cable
- (1) Base Power Supply
- (1) Headset Charge Cradle
- (4) Eartips
- (1) USB Cable
- (1) CD includes PerSono Suite Software, Animated Setup Guide, Complete User Guide
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 82204-01 |
| Product Name | Plantronics WO201 Savi Office Over-the-Ear for Microsoft.. |
| Type | Wireless; Over the ear |