TelephoneStuff.com NEC DTR-1-1 Single Line Telephone 780020

Description
The DTR-1-1 is a stylish yet rugged analog single line telephone with 5 fixed feature keys and message waiting. Requires an analog port. Similar to the DTH-1-1, the DTR-1-1 has a built in message waiting lamp that will flash for incoming calls or when the user has a message. The DTR-1-1 offers programmable ring pitch and volume. Built-in wall mounting and a bridged data jack for connecting a modem or answering machine are standard. Features: - Fixed Function Keys: 5 - Speed Dial Bin Keys: None - Selectable Ring Tones: Yes - Handsfree Monitor: No - Message Waiting: Yes - Ring/Message Waiting Lamp: No - Wall Mount: Built-in
Description
The DTR-1-1 is a stylish yet rugged analog single line telephone with 5 fixed feature keys and message waiting. Requires an analog port. Similar to the DTH-1-1, the DTR-1-1 has a built in message waiting lamp that will flash for incoming calls or when the user has a message. The DTR-1-1 offers programmable ring pitch and volume. Built-in wall mounting and a bridged data jack for connecting a modem or answering machine are standard. Features: - Fixed Function Keys: 5 - Speed Dial Bin Keys: None - Selectable Ring Tones: Yes - Handsfree Monitor: No - Message Waiting: Yes - Ring/Message Waiting Lamp: No - Wall Mount: Built-in

Suppliers

Company
Product
Description
Supplier Links
NEC DTR-1-1 Single Line Telephone - 780020 - TelephoneStuff.com
Huntington Beach, CA, USA
NEC DTR-1-1 Single Line Telephone
780020
NEC DTR-1-1 Single Line Telephone 780020
The DTR-1-1 is a stylish yet rugged analog single line telephone with 5 fixed feature keys and message waiting. Requires an analog port. Similar to the DTH-1-1, the DTR-1-1 has a built in message waiting lamp that will flash for incoming calls or when the user has a message. The DTR-1-1 offers programmable ring pitch and volume. Built-in wall mounting and a bridged data jack for connecting a modem or answering machine are standard. Features: - Fixed Function Keys: 5 - Speed Dial Bin Keys: None - Selectable Ring Tones: Yes - Handsfree Monitor: No - Message Waiting: Yes - Ring/Message Waiting Lamp: No - Wall Mount: Built-in

The DTR-1-1 is a stylish yet rugged analog single line telephone with 5 fixed feature keys and message
waiting. Requires an analog port. Similar to the DTH-1-1, the DTR-1-1 has a built in message waiting lamp that will flash for incoming calls or when the user has a message. The DTR-1-1 offers programmable ring pitch and volume. Built-in wall mounting and a bridged data jack for connecting a modem or answering machine are standard.
Features:
- Fixed Function Keys: 5
- Speed Dial Bin Keys: None
- Selectable Ring Tones: Yes
- Handsfree Monitor: No
- Message Waiting: Yes
- Ring/Message Waiting Lamp: No
- Wall Mount: Built-in

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Telephones and Cellular Phones
Product Number 780020
Product Name NEC DTR-1-1 Single Line Telephone
Phone Type Telephone
Unlock Full Specs
to access all available technical data

Similar Products

BARTEC SP9 EX1 Smartphone - bartec-sp9ex1-smartphone - BARTEC
Specs
Phone Type Cellular / Mobile Phone
View Details
FT300A-A/FT350A-A Water Tight Analog Telephones - FT300A-A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Phone Type Telephone
View Details
CAT® Thermal Imaging Smartphone -  - IRISS, Inc.
Specs
Phone Type Cellular / Mobile Phone
View Details