TelephoneStuff.com Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7712ULBC20R

Description
The CabinetMATE® Plug-In Outlet Center® with Twelve 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 77" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers
Description
The CabinetMATE® Plug-In Outlet Center® with Twelve 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 77" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers

Suppliers

Company
Product
Description
Supplier Links
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. - 7712ULBC20R - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - Wiremold CabinetMATE® Plug-In Outlet..
7712ULBC20R
Legrand - Wiremold CabinetMATE® Plug-In Outlet.. 7712ULBC20R
The CabinetMATE® Plug-In Outlet Center® with Twelve 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices. Outlet Center Features: - Length: 77" - Receptacle center-to-center: 6" - User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit - Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing - Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space - Flexible mounting - each unit features one of four different mounting types. Each mounting method has been designed to optimize the performance of the product. Complete mounting hardware and installation instructions are included with every unit - Cord properly rated to load requirements: 20 Amp unit has a 12/3 SJT cord and a NEMA 5-20P or NEMA L5-20P plug - Lighted switch - most units have lighted on/off switch(es) to control power to the unit - Resettable circuit breaker that provides overload protection - Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations - Sold in a Package of 2 Outlet Centers

The CabinetMATE® Plug-In Outlet Center® with Twelve 20 Amp Outlets with t-slots is ideal for use in a wide variety of settings, including relay racks and cabinets, laboratories, workshops, classrooms, and offices.
Outlet Center Features:
- Length: 77"
- Receptacle center-to-center: 6"
- User-ready outlets - plug-in outlet center units provide power distribution in a portable, plug-in unit
- Rugged construction using durable, low profile 2" x 1 3/4" -or- 3 1/2" x 2" aluminum housing
- Space saving configuration - rack mount units fit standard 19" relay racks - compact 1U design utilizes minimum space
- Flexible mounting - each unit features one of four
different mounting types. Each mounting method has
been designed to optimize the performance of the
product. Complete mounting hardware and installation
instructions are included with every unit
- Cord properly rated to load requirements: 20 Amp
unit has a 12/3 SJT cord and a NEMA 5-20P or
NEMA L5-20P plug
- Lighted switch - most units have lighted on/off
switch(es) to control power to the unit
- Resettable circuit breaker that provides overload protection
- Outlet Center available with Straight Blade or NEMA L5-20P Locking plug configurations
- Sold in a Package of 2 Outlet Centers

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Cabinets and Casework
Product Number 7712ULBC20R
Product Name Legrand - Wiremold CabinetMATE® Plug-In Outlet..
Use Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Mobile drawer cabinets - R5GKG-3403 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty; Portable
View Details