TelephoneStuff.com Plantronics .Audio 400 DSP Foldable Headset 76921-11

Description
.Audio 400 DSP Foldable Headset. Features: - Make Internet calls or listen to music, podcasts, DVDs, and more from your PC - Communicate clearly with the noise-canceling microphone - QuickAdjust microphone - Adjust volume or mute micrphone with convenient inline controls - Foldable and stowable - Speaker Driver Diameter Size: 28mm - Speaker Sensitivity: 27 - Speaker Frequency Response: 20-20 Hz–kHz - Speaker Impedance: 32 Ohms - Cable Length: 3.0 meters - Plug: USB
Description
.Audio 400 DSP Foldable Headset. Features: - Make Internet calls or listen to music, podcasts, DVDs, and more from your PC - Communicate clearly with the noise-canceling microphone - QuickAdjust microphone - Adjust volume or mute micrphone with convenient inline controls - Foldable and stowable - Speaker Driver Diameter Size: 28mm - Speaker Sensitivity: 27 - Speaker Frequency Response: 20-20 Hz–kHz - Speaker Impedance: 32 Ohms - Cable Length: 3.0 meters - Plug: USB

Suppliers

Company
Product
Description
Supplier Links
Plantronics .Audio 400 DSP Foldable Headset - 76921-11 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics .Audio 400 DSP Foldable Headset
76921-11
Plantronics .Audio 400 DSP Foldable Headset 76921-11
.Audio 400 DSP Foldable Headset. Features: - Make Internet calls or listen to music, podcasts, DVDs, and more from your PC - Communicate clearly with the noise-canceling microphone - QuickAdjust microphone - Adjust volume or mute micrphone with convenient inline controls - Foldable and stowable - Speaker Driver Diameter Size: 28mm - Speaker Sensitivity: 27 - Speaker Frequency Response: 20-20 Hz–kHz - Speaker Impedance: 32 Ohms - Cable Length: 3.0 meters - Plug: USB

.Audio 400 DSP Foldable Headset.
Features:
- Make Internet calls or listen to music, podcasts, DVDs, and more from your PC
- Communicate clearly with the noise-canceling microphone
- QuickAdjust microphone
- Adjust volume or mute micrphone with convenient inline controls
- Foldable and stowable
- Speaker Driver Diameter Size: 28mm
- Speaker Sensitivity: 27
- Speaker Frequency Response: 20-20 Hz–kHz
- Speaker Impedance: 32 Ohms
- Cable Length: 3.0 meters
- Plug: USB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Headsets
Product Number 76921-11
Product Name Plantronics .Audio 400 DSP Foldable Headset
Application Voice
Unlock Full Specs
to access all available technical data

Similar Products

 - CS80 Communication Headsets - Koss Corporation
Specs
Type Microphone included
Application Computer; Consumer Electronics / Gaming
Impedance 60 ohms
View Details