TelephoneStuff.com Plantronics .Audio USB PC Microphone 76799-01

Description
Speak your mind with precision during multiplayer gaming and Internet talk. The Plantronics .Audio PC Microphone boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. The .Audio PC Microphone is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB Simplicity: just plug it in and start talking
Description
Speak your mind with precision during multiplayer gaming and Internet talk. The Plantronics .Audio PC Microphone boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. The .Audio PC Microphone is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB Simplicity: just plug it in and start talking

Suppliers

Company
Product
Description
Supplier Links
Plantronics .Audio USB PC Microphone - 76799-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Plantronics .Audio USB PC Microphone
76799-01
Plantronics .Audio USB PC Microphone 76799-01
Speak your mind with precision during multiplayer gaming and Internet talk. The Plantronics .Audio PC Microphone boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. The .Audio PC Microphone is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning. Features: - Noise-canceling microphone reduces background clamor - Mute button puts you in control - Adjustable boom assures ideal microphone placement - Weighted base ensures desktop stability - Monitor mount allows for rapid repositioning - USB Simplicity: just plug it in and start talking

Speak your mind with precision during multiplayer gaming and Internet talk. The Plantronics .Audio PC Microphone boasts noise-canceling technology that cuts through background clamor and conveys PC gaming, talking, voice recording, and video conferencing with crystal clarity. The .Audio PC Microphone is plug-and-play ready and offers a convenient monitor mount attachment for rapid repositioning.
Features:
- Noise-canceling microphone reduces background clamor
- Mute button puts you in control
- Adjustable boom assures ideal microphone placement
- Weighted base ensures desktop stability
- Monitor mount allows for rapid repositioning
- USB Simplicity: just plug it in and start talking

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Audio Microphones
Product Number 76799-01
Product Name Plantronics .Audio USB PC Microphone
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287734 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 50.12 mV/Pa (345551 mV/psi)
View Details
Sensor technology - MEMS microphones - MEMS microphones for consumer - IM70D122 - IM70D122 - Infineon Technologies AG
Specs
SN Ratio 70 dB
Features Digital
Voltage 1.6 to 3.6 volts
View Details
 - CONTACT 502A - Wharfedale Pro
Wharfedale Pro
Specs
Frequency Response 60000 to 15000 Hz
View Details
Clip-On Computer Mic - 88-508 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details