Voyager 815 Bluetooth Headset with AudioIQ technology based on Digital Signal Processing (DSP) adapts to the current environment and enhances sound quality on both sides of the call. Sound-isolating ear buds seal out external noise which allows for comfortably hearing conversations at low volumes, regardless of one's surroundings.
Voyager 815 Headset Features:
- AudioIQ: Two-way noise reduction technology that provides comfortable listening, even when in noisy environments
- Seal Out Noise: Custom fit ear buds seal out external noise
- Multipoint: Stay connected with two Bluetooth
mobile phones
- Mute Background Noise: Microphone mute for multi-tasking and conference calls.
- Easy pairing with Plantronics QuickPair technology
- Digitally enhanced sound quality with Plantronics AudioIQ technology
- Sliding boom for enhanced voice quality
- Sliding boom conveniently answers and ends calls
- Wearable, compact, and lightweight design
- Up to 7 hours talk time / 180 hours standby
Package Contents:
- (1) Voyager 815 Headset
- (1)Ear Loop
- (3) Noise isolating ear buds (small, medium, and large)
- (1) AC Charger
| TelephoneStuff.com | |
|---|---|
| Product Category | Headsets |
| Product Number | 76250-01 |
| Product Name | Plantronics Voyager 815 Bluetooth Headset |
| Application | Voice |