TelephoneStuff.com Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. 760066571

Description
GigaSpeed XL GS3 Category 6 Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal peformance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules
Description
GigaSpeed XL GS3 Category 6 Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal peformance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. - 760066571 - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled..
760066571
Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled.. 760066571
GigaSpeed XL GS3 Category 6 Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements. Features: - 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable - Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar - Panel comes ready to install, including front and rear labels - Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal peformance is achieved when used with gigaspeed GS8E patch cords - Can support network line speeds in excess of 1 Gb/s - Cable Type: U/UTP (unshielded) - Product Type: Panel - Total Ports: 48 ports - Color: Black - Rack Type: EIA 19 inch - Rack Units: 2 - Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel - 8 modules

GigaSpeed XL GS3 Category 6 Modular Patch Panel is a 19-inch rack or wall mountable 8-pin modular jack panel that accommodates repeated line moves, additions and rearrangements.
Features:
- 110 connector terminations on rear of panel allow quick and easy installation of 22 to 24 AWG cable
- Attractive black powder covered high-strength steel panel comes equipped with a removable rear mounted cable management bar
- Panel comes ready to install, including front and rear labels
- Backward compatible with Category 5e, 5, and 3 cords and cables, however optimal peformance is achieved when used with gigaspeed GS8E patch cords
- Can support network line speeds in excess of 1 Gb/s
- Cable Type: U/UTP (unshielded)
- Product Type: Panel
- Total Ports: 48 ports
- Color: Black
- Rack Type: EIA 19 inch
- Rack Units: 2
- Material Type: High-impact, flame retardant, thermoplastic and Powder-coated steel
- 8 modules

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Patch Panels
Product Number 760066571
Product Name Commscope - Systimax GigaSpeed XL GS3 Category 6 Angled..
Port Type RJ Type (Modular) Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ Patch Panels - 300190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Port Type RJ Type (Modular) Connector
Ports 24
Height in U 1
View Details
12 Port Cat6 Patch Panel - 43-630 - Computer Network Accessories, Inc.
Computer Network Accessories, Inc.
View Details